Reelcraft Industries, Inc. Dual Pedestal Spring Driven High Pressure Grease Reel 81100 OHP

Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.
Description
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven High Pressure Grease Reel - 81100 OHP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven High Pressure Grease Reel
81100 OHP
Dual Pedestal Spring Driven High Pressure Grease Reel 81100 OHP
Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 81100 OHP
Product Name Dual Pedestal Spring Driven High Pressure Grease Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Grease Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 52in. Cable Length - A 3Z53-ML3946 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Rewind Options Spring
View Details
Manual or Power Rewind Reel - V-2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Hose Reels - 9119456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.45 inch (494 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Cable Reel - 84-450 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
Specs
Type Of Reel Cable Reel
View Details