Reelcraft Industries, Inc. Heavy Duty Hand Crank Hose Reels HC86150 H

Description
Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount applications.
Description
Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount applications.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hand Crank Hose Reels - HC86150 H - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Hand Crank Hose Reels
HC86150 H
Heavy Duty Hand Crank Hose Reels HC86150 H
Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount applications.

Series HC80000 reels are recommended for industrial applications requiring longer lengths of larger I.D. hose. An aluminum casting provides excellent support even in demanding applications, while reducing overall weight significantly. These reels are exceptional in industrial and truck mount applications.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number HC86150 H
Product Name Heavy Duty Hand Crank Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Manual Rewind Reel - SS3000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 23.75 to 36.25 inch (603 to 921 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Retractable Lanyard for POP Displays - RR102 - Century Spring Corp.
Specs
Type Of Reel Cable Reel
Assembly Assembly
Length 4 ft (12.19 dm)
View Details