Reelcraft Industries, Inc. Spring Driven Gas Welding (T-Grade) Hose Reel TW86000 OLPT

Description
Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.
Description
Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Suppliers

Company
Product
Description
Supplier Links
Spring Driven Gas Welding (T-Grade) Hose Reel - TW86000 OLPT - Reelcraft Industries, Inc.
Columbia City, IN, USA
Spring Driven Gas Welding (T-Grade) Hose Reel
TW86000 OLPT
Spring Driven Gas Welding (T-Grade) Hose Reel TW86000 OLPT
Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Reelcraft’s Series TW spring retractable gas welding hose reels have an independent dual swivel body manufactured from aluminum and hard coated for wear resistance. This unique design assures positive separation of gases. Double-sealed, special molded O-rings prevent leakage. Swivel body and inlet are both permanently identified with machined grooves on the acetylene side to assure proper installation.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number TW86000 OLPT
Product Name Spring Driven Gas Welding (T-Grade) Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Welding Gas Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spirator Spring-Powered Reel, 0.024in. Cable Diameter, 84in. Cable Length - A 3Z53-ML45754 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0240 inch (0.6096 mm)
Length 7 ft (21.34 dm)
View Details
Portable Stoarge Hose Reel On Wheels - C1150 - Hannay Reels
Specs
Type Of Reel Cable Reel; Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
MH-3 Air Hose Reel Balancer - 180512 - Mountz, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Plastic
View Details