Reelcraft Industries, Inc. Heavy Duty Enclosed Spring Retractable Medium Pressure Oil Hose Reel 7850 EMP

Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.
Description
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Enclosed Spring Retractable Medium Pressure Oil Hose Reel - 7850 EMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Enclosed Spring Retractable Medium Pressure Oil Hose Reel
7850 EMP
Heavy Duty Enclosed Spring Retractable Medium Pressure Oil Hose Reel 7850 EMP
Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Reelcraft's Series 7000 is very robust and ideal for the most demanding applications. The reel’s base and guide arm are formed from high-grade steel and engineered with structural forms and gussets to yield the greatest amount of strength. The standard low pressure hose is for air or water service only. The basic reel without hose can be used for air, water or oil. Consult Reelcraft for other products and hoses. Guide arm adjusts to 3 positions.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 7850 EMP
Product Name Heavy Duty Enclosed Spring Retractable Medium Pressure Oil Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Enclosed Oil Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 2309383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Portable Hose Reels on Wheels - 1100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 16.5 inch (419 mm)
View Details
Cable reel - SAC-8P-24AWG-OE-OE-542-100,0SH - 1422016 -  - PHOENIX CONTACT USA
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Core Diameter 0.0441 inch (1.12 mm)
View Details