Reelcraft Industries, Inc. Medium Duty Hand Crank Low Pressure Air / Water Reel H29005

Description
Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel. Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.
Description
Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel. Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Hand Crank Low Pressure Air / Water Reel - H29005 - Reelcraft Industries, Inc.
Columbia City, IN, USA
Medium Duty Hand Crank Low Pressure Air / Water Reel
H29005
Medium Duty Hand Crank Low Pressure Air / Water Reel H29005
Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel. Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.

Reelcraft’s Series H hose reel is an economical reel designed for medium duty applications requiring long lengths of hose. It is equally suited for plant or field use such as turf care, pest control, steam cleaning and more. Shipped completely assembled, ready to install.

  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life.
  • Easy to add tension - The T-handle tensioning device allows proper tension to be applied to the spool to eliminate the free spooling of the reel.
  • Convenient adjustment of hand crank handle - the handle can easily be rotated out of the way by loosening the set screw.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number H29005
Product Name Medium Duty Hand Crank Low Pressure Air / Water Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring Rewind Hose Reel - 700 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Core Diameter 15.5 to 20 inch (394 to 508 mm)
View Details
MH-3 Air Hose Reel Balancer - 180512 - Mountz, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Plastic
View Details