Reelcraft introduces its DEF Dispensing line of spring retractable hose reels. Designed to aide in the dispensing of Diesel Emissions Fluid (DEF) for late model diesel engines, these reels are an integral part in emerging DEF service stations found at truck stops and garages. Dispensing equipment is going to become more prevalent across the United States as the deadline for the federal emissions standard mandate approaches.
Reelcraft Industries, Inc. | |
---|---|
Product Category | Reels |
Product Number | UR7830 OLB70 |
Product Name | DEF Dispensing Reels |
Type Of Reel | Hose Reel |
Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
Assembly | Assembly |
Material Of Construction | Steel |
Hose Cable Diameter | 0.8661 inch (22 mm) |