Reelcraft Industries, Inc. Heavy Duty Hand Crank Hose Reel CA33118 M

Description
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control.
Description
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Hand Crank Hose Reel - CA33118 M - Reelcraft Industries, Inc.
Columbia City, IN, USA
Heavy Duty Hand Crank Hose Reel
CA33118 M
Heavy Duty Hand Crank Hose Reel CA33118 M
Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control.

Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service life. Series 30000’s vibration-proof, self-locking fasteners are ideal for industrial or field use such as turf care or pest control.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number CA33118 M
Product Name Heavy Duty Hand Crank Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Medium Pressure Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Manual Rewind Reel - F3100 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 24.75 to 28.75 inch (629 to 730 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Hose Reels - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details