Reelcraft Industries, Inc. Reel - Heavy Duty RHR-75

Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Corrosion resistant hose reel with base-plumbed inlet hose to eliminate risk of stress on the swivel. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.
Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Corrosion resistant hose reel with base-plumbed inlet hose to eliminate risk of stress on the swivel. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

Suppliers

Company
Product
Description
Supplier Links
Reel - Heavy Duty - RHR-75 - Reid Supply
Norton Shores, MI, United States
Reel - Heavy Duty
RHR-75
Reel - Heavy Duty RHR-75
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Corrosion resistant hose reel with base-plumbed inlet hose to eliminate risk of stress on the swivel. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps.


. Corrosion resistant hose reel with base-plumbed inlet hose to eliminate risk of stress on the swivel. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Reels
Product Number RHR-75
Product Name Reel - Heavy Duty
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Powered Rewind Hose Reel - 7000 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 21.88 to 31.75 inch (556 to 806 mm)
View Details
Air Hose Reels - 8738857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3740 inch (9.5 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Hannay Hose Reel N617-19-20J -  - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Type Of Reel Hose Reel
View Details