Reelcraft Industries, Inc. Low Pressure Air/Water Reel HD76100 OLP

Description
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Safety - The containerized drive spring offers safer and easier handling during maintenance.
Description
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Safety - The containerized drive spring offers safer and easier handling during maintenance.

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Air/Water Reel - HD76100 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Low Pressure Air/Water Reel
HD76100 OLP
Low Pressure Air/Water Reel HD76100 OLP
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Safety - The containerized drive spring offers safer and easier handling during maintenance.

Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications.

  • Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels.
  • Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability.
  • Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation.
  • Safety - The containerized drive spring offers safer and easier handling during maintenance.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number HD76100 OLP
Product Name Low Pressure Air/Water Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.6000 inch (15.24 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 4952078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Manual Rewind Reel - SS1500 - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Stainless Steel
Flange Diameter 16.5 inch (419 mm)
View Details
MH-3 Air Hose Reel Balancer - 180512 - Mountz, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Plastic
View Details