Reelcraft Industries, Inc. Reel - Heavy Duty RHR-45

Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Components are powder coated to prevent corrosion. Low-pressure 3/8 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.
Description
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Components are powder coated to prevent corrosion. Low-pressure 3/8 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

Suppliers

Company
Product
Description
Supplier Links
Reel - Heavy Duty - RHR-45 - Reid Supply
Norton Shores, MI, United States
Reel - Heavy Duty
RHR-45
Reel - Heavy Duty RHR-45
These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps. . Components are powder coated to prevent corrosion. Low-pressure 3/8 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

These reels automatically maintain the working length of the hose/cord and store them when not in use to eliminate trip hazards. The guide arm allows for mounting on floors, walls, ceilings, benches or pits and saves time over manual coiling. These durable hose and cord reels have an easily rotatable handle for smooth, even wraps.


. Components are powder coated to prevent corrosion. Low-pressure 3/8 in. x 50 ft. PVC hose included; hose is for air or water service only. Guide arm adjusts to 7 positions. Base plate, upright, and guide arm are constructed from 11 gauge steel; the spool is 16 gauge steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Reels
Product Number RHR-45
Product Name Reel - Heavy Duty
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 2309384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 65.62 ft (200 dm)
View Details
Spring Mounted Reel, 0.0625
Specs
Type Of Reel Cable Reel
Flange Diameter 5 inch (127 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Manual or Power Rewind Reel - V-1-1/2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 18.75 to 31.75 inch (476 to 806 mm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details