Reelcraft Industries, Inc. Side Mount Hose Reels 4625 OLPSML

Description
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click
Description
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Suppliers

Company
Product
Description
Supplier Links
Side Mount Hose Reels - 4625 OLPSML - Reelcraft Industries, Inc.
Columbia City, IN, USA
Side Mount Hose Reels
4625 OLPSML
Side Mount Hose Reels 4625 OLPSML
Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Series 4000, 5000 and 5005 reels yield great strength from a compact, space saving design. The addition of a rigid side mount allows reels to be mounted on either the right or left hand side. Reels may be ordered from the factory in the desired mounting configuration or easily converted afterward. Click

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number 4625 OLPSML
Product Name Side Mount Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hose Reels - 5409575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.3937 inch (10 mm)
View Details
Spirator Spring -Powered Reel, 0.09375 Cable Diameter, 126in. Cable Length - A 3Z53-ML1549 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0938 inch (2.38 mm)
Length 10.5 ft (32 dm)
View Details
Broadcast SMPTE, TAC and OpticalCON Cable Reel - AVF-14 - Hannay Reels
Specs
Type Of Reel Cable Reel
Material Of Construction Steel; Aluminum
Flange Diameter 14 inch (356 mm)
View Details
MH-3 Air Hose Reel Balancer - 180512 - Mountz, Inc.
Specs
Type Of Reel Hose Reel
Material Of Construction Plastic
View Details