Reelcraft Industries, Inc. Light Duty Hand Crank Hose Reels CU8100LN

Description
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Easy to mount - The 4 slotted holes in the base make the reel easy to mount and adjust.
Description
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Easy to mount - The 4 slotted holes in the base make the reel easy to mount and adjust.

Suppliers

Company
Product
Description
Supplier Links
Light Duty Hand Crank Hose Reels - CU8100LN - Reelcraft Industries, Inc.
Columbia City, IN, USA
Light Duty Hand Crank Hose Reels
CU8100LN
Light Duty Hand Crank Hose Reels CU8100LN
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose. Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion. Low Cost - The simple and effective design allows the economical storage and retrieval of hose. Easy to operate - The rotating handle allows the hose to be retrieved with ease. Easy to mount - The 4 slotted holes in the base make the reel easy to mount and adjust.
Reelcraft's Series C hose reels are designed for lighter-duty applications that require longer lengths of low pressure air hose. Hand crank with a balanced brass swivel and brass inlet, the Series C is the product of lighter weight components and forward-thinking design. Reels in this family benefit from a tough, corrosion-resistant powder coat paint. All reels feature a drag break to prevent de-spooling when reel is not in use. The Series C is an economical choice for storing and retrieving hose.
  • Quality Finish and Corrosions Resistant - Individually powder coated components offer the maximum protection from premature corrosion.
  • Low Cost - The simple and effective design allows the economical storage and retrieval of hose.
  • Easy to operate - The rotating handle allows the hose to be retrieved with ease.
  • Easy to mount - The 4 slotted holes in the base make the reel easy to mount and adjust.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number CU8100LN
Product Name Light Duty Hand Crank Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Hose Cable Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Hose Reels - 7883739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Manual or Power Rewind Reel - 2
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 25.75 to 39 inch (654 to 991 mm)
View Details
Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Industrial Automatic Lubrication -  - MFP Automation Engineering
MFP Automation Engineering
Specs
Type Of Reel Hose Reel
View Details