Reelcraft’s stainless steel hose reels are ideal for food processing, pre-rinse, wash down, chemical transfer and industrial-solvent handling. Also suitable for coastal, offshore and on-board ship in marine applications where the harsh environment of salt water spray requires the use of stainless hose reels. Swivel include Viton O-rings. Note: Standard latch parts are made from aluminum. Series 80000 and D80000 stainless reels have an aluminum fluid path. Stainless latch parts and fluid path are available as a standard option by placing a -S at the end of the part number. Example: OLS-S
| Reelcraft Industries, Inc. | |
|---|---|
| Product Category | Reels |
| Product Number | 82000 OMS |
| Product Name | Spring Retractable Medium Pressure Stainless Steel Hose Reel |
| Type Of Reel | Hose Reel |
| Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
| Assembly | Assembly |
| Assembly Description | Stainless Steel Oil Reel |
| Material Of Construction | Stainless Steel |