Reelcraft Industries, Inc. Dual Pedestal Spring Driven Low Pressure Air / Water Reel DP5435 OLP

Description
Reelcraft’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.
Description
Reelcraft’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Pedestal Spring Driven Low Pressure Air / Water Reel - DP5435 OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Dual Pedestal Spring Driven Low Pressure Air / Water Reel
DP5435 OLP
Dual Pedestal Spring Driven Low Pressure Air / Water Reel DP5435 OLP
Reelcraft’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Reelcraft’s new compact dual pedestal Series DP5000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly engineered dual pedestal base and guide arm are structurally reinforced. All-steel construction and a baked-on powder coat finish combine to produce a rugged corrosion-resistant product suitable for a wide variety of heavy duty applications.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number DP5435 OLP
Product Name Dual Pedestal Spring Driven Low Pressure Air / Water Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-4
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 52 to 56 inch (1321 to 1422 mm)
View Details
Hose Reels - 2309385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 16.93 inch (430 mm)
Length 60.7 ft (185 dm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
CR Collapsible Reel -  - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Type Of Reel Cable Reel
View Details