Reelcraft Industries, Inc. Side-Mounted Hose Reels *RT650-OMPSM

Description
Reelcraft has modified the popular Series RT hose reel, enabling the reel to be mounted on its side, making it ideal for mounting in cabinets and other tight spaces. The standard base is replaced by an equally heavy duty side mount plate. The stainless torsion spring and latch are mounted on the arm for ease of access and to eliminate the possibility of latch out at full extension. The guide arm is easily moved to one of six positions, using only standard tools.
Description
Reelcraft has modified the popular Series RT hose reel, enabling the reel to be mounted on its side, making it ideal for mounting in cabinets and other tight spaces. The standard base is replaced by an equally heavy duty side mount plate. The stainless torsion spring and latch are mounted on the arm for ease of access and to eliminate the possibility of latch out at full extension. The guide arm is easily moved to one of six positions, using only standard tools.

Suppliers

Company
Product
Description
Supplier Links
Side-Mounted Hose Reels - *RT650-OMPSM - Reelcraft Industries, Inc.
Columbia City, IN, USA
Side-Mounted Hose Reels
*RT650-OMPSM
Side-Mounted Hose Reels *RT650-OMPSM
Reelcraft has modified the popular Series RT hose reel, enabling the reel to be mounted on its side, making it ideal for mounting in cabinets and other tight spaces. The standard base is replaced by an equally heavy duty side mount plate. The stainless torsion spring and latch are mounted on the arm for ease of access and to eliminate the possibility of latch out at full extension. The guide arm is easily moved to one of six positions, using only standard tools.

Reelcraft has modified the popular Series RT hose reel, enabling the reel to be mounted on its side, making it ideal for mounting in cabinets and other tight spaces. The standard base is replaced by an equally heavy duty side mount plate. The stainless torsion spring and latch are mounted on the arm for ease of access and to eliminate the possibility of latch out at full extension. The guide arm is easily moved to one of six positions, using only standard tools.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number *RT650-OMPSM
Product Name Side-Mounted Hose Reels
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Power Rewind Reel - SeriesIV - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Core Diameter 10.5 to 15.5 inch (267 to 394 mm)
View Details
Air Hose Reels - 8738854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Inside Hose Diameter 0.3150 inch (8 mm)
Maximum Pressure 200 psi (141 m H2O)
View Details
Spring Mounted Reel, 0.046875
Specs
Type Of Reel Cable Reel
Flange Diameter 3.38 inch (85.72 mm)
Hose Cable Diameter 0.0625 inch (1.59 mm)
View Details
Welding Cable Reel - 145060105011 - Conductix-Wampfler
Specs
Type Of Reel Cable Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Steel
View Details