Reelcraft Industries, Inc. Medium Duty Spring Retractable Low Pressure Air / Water Hose Reel RT825-OLP

Description
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a polypropylene spool for longer service life. Guide arm adjusts to seven positions. Reinforced Steel - The steel guide arm and base are stamped with ribs and gussets to insure maximum strength and lightest possible weight. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel. Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch spring is virtually unbreakable. High quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Quality Finish and Corrosions Resistant - Individually powder coated components along with the composite spool offers the maximum protection from premature corrosion.
Description
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a polypropylene spool for longer service life. Guide arm adjusts to seven positions. Reinforced Steel - The steel guide arm and base are stamped with ribs and gussets to insure maximum strength and lightest possible weight. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel. Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch spring is virtually unbreakable. High quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Quality Finish and Corrosions Resistant - Individually powder coated components along with the composite spool offers the maximum protection from premature corrosion.

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Spring Retractable Low Pressure Air / Water Hose Reel - RT825-OLP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Medium Duty Spring Retractable Low Pressure Air / Water Hose Reel
RT825-OLP
Medium Duty Spring Retractable Low Pressure Air / Water Hose Reel RT825-OLP
Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a polypropylene spool for longer service life. Guide arm adjusts to seven positions. Reinforced Steel - The steel guide arm and base are stamped with ribs and gussets to insure maximum strength and lightest possible weight. Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel. Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch spring is virtually unbreakable. High quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life. Quality Finish and Corrosions Resistant - Individually powder coated components along with the composite spool offers the maximum protection from premature corrosion.

Reelcraft's Series RT is an economical choice for a medium duty, lighter-weight, spring retractable hose reel for applications that are less demanding, yet require a product that can withstand industrial and commercial use. The industrial-grade drive spring is protected from the environment in a polypropylene spool for longer service life. Guide arm adjusts to seven positions.

  • Reinforced Steel - The steel guide arm and base are stamped with ribs and gussets to insure maximum strength and lightest possible weight.
  • Full Flow Stress Free Swivel design - The full flow swivel combines the highest grade seal design and materials with bearing areas to insure maximum service life. The hose is plumbed into the base to eliminate the risk of undue stress on the swivel.
  • Long Life Drive Spring - Declutching arbor eliminates reverse spring winding, and torsions latch spring is virtually unbreakable. High quality spring steel is used and conditioned to insure there are no imperfections offering maximum service life.
  • Quality Finish and Corrosions Resistant - Individually powder coated components along with the composite spool offers the maximum protection from premature corrosion.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number RT825-OLP
Product Name Medium Duty Spring Retractable Low Pressure Air / Water Hose Reel
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
Assembly Description Air/Water Reel
Material Of Construction Steel
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Powered Reel, 0.09375
Specs
Type Of Reel Cable Reel
Flange Diameter 6 inch (152 mm)
Hose Cable Diameter 0.0938 inch (2.38 mm)
View Details
Spring Rewind Reel - DEF - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature)
Flange Diameter 17.62 to 25.25 inch (448 to 641 mm)
View Details
Air Hose Reels - 2318582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Hose Reels - Water - CEJN Industrial Corporation
CEJN Industrial Corporation
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Material Of Construction Plastic
View Details