Reelcraft Industries, Inc. Medium Pressure Oil Hose Reel HD76005 OMP

Description
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Safety - The containerized drive spring offers safer and easier handling during maintenance.
Description
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Safety - The containerized drive spring offers safer and easier handling during maintenance.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Oil Hose Reel - HD76005 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Medium Pressure Oil Hose Reel
HD76005 OMP
Medium Pressure Oil Hose Reel HD76005 OMP
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Safety - The containerized drive spring offers safer and easier handling during maintenance.

Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The containerized drive spring offers safer and easier handling during maintenance. Two sealed ball bearings produce a smother spool rotation and easier operation. The guide arm adjusts to seven positions for various mounting locations and applications.

  • Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels.
  • Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability.
  • Ease of operation - The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation.
  • Safety - The containerized drive spring offers safer and easier handling during maintenance.
Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number HD76005 OMP
Product Name Medium Pressure Oil Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - FF - Booster Hose - Hannay Reels
Specs
Type Of Reel Hose Reel
Material Of Construction Steel; Stainless Steel (optional feature); Aluminum
Flange Diameter 23 to 31.75 inch (584 to 806 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Hose Reels - 4952084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Flange Diameter 19.29 inch (490 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details