Reelcraft Industries, Inc. Medium Pressure Oil Hose Reel HD76000 OMP

Description
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Compact design Reels are 25% smaller than our heavy duty Series 80000 reels. Drive spring The containerized drive spring offers easier handling during maintenance. Versatility The guide arm adjusts to seven different positions for versatile mounting and a wide range of applications.
Description
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Compact design Reels are 25% smaller than our heavy duty Series 80000 reels. Drive spring The containerized drive spring offers easier handling during maintenance. Versatility The guide arm adjusts to seven different positions for versatile mounting and a wide range of applications.

Suppliers

Company
Product
Description
Supplier Links
Medium Pressure Oil Hose Reel - HD76000 OMP - Reelcraft Industries, Inc.
Columbia City, IN, USA
Medium Pressure Oil Hose Reel
HD76000 OMP
Medium Pressure Oil Hose Reel HD76000 OMP
Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation. Compact design Reels are 25% smaller than our heavy duty Series 80000 reels. Drive spring The containerized drive spring offers easier handling during maintenance. Versatility The guide arm adjusts to seven different positions for versatile mounting and a wide range of applications.

Reelcraft’s new Series HD70000 hose reels are designed to accommodate up to 100’ of 3/8” I.D. hose or 75’ of 1/2” I.D. hose. The heavy duty base design, all steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product. A newly redesigned latching mechanism provides longer service life of the latch components. The one piece guide roller design and stainless steel pins offer greater strength and easier serviceability. The high quality, die cast aluminum hub and two sealed ball bearings produce a smoother spool rotation and easier operation.

Compact design

Reels are 25% smaller than our heavy duty Series 80000 reels.

Drive spring

The containerized drive spring offers easier handling during maintenance.

Versatility

The guide arm adjusts to seven different positions for versatile mounting and a wide range of applications.

Supplier's Site

Technical Specifications

  Reelcraft Industries, Inc.
Product Category Reels
Product Number HD76000 OMP
Product Name Medium Pressure Oil Hose Reel
Type Of Reel Hose Reel
Unlock Full Specs
to access all available technical data

Similar Products

Manual or Power Rewind Reel - V-4
Specs
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 52 to 56 inch (1321 to 1422 mm)
View Details
Spring-Powered Reel, 0.024
Specs
Type Of Reel Cable Reel
Material Of Construction Plastic
Hose Cable Diameter 0.0240 inch (0.6096 mm)
View Details
Air Hose Reels - 7883732 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Length 32.81 ft (100 dm)
Rewind Options Automatic
View Details
Hose Reel - TechniReel™ - Advanced Technology Products
Advanced Technology Products
Specs
Type Of Reel Hose Reel
Live Connection Allows item on reel to be used while still on reel. Hose or electrical cable.
Assembly Assembly
View Details