Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Metal Shapes and Stock

Metal shapes and stock includes metals and alloys in the form of bars, rods, beams, plates, foils, and other standard shapes. Depending on the type of selection activity and application, a metal shape may be selected based on its material type or from specific mechanical properties relative to the service conditions.
Metal Shapes and Stock: Learn more

Product Name Notes
316 Stainless Steel Strip, Coil, Foil, Wire, ASTM A666, AMS5524 316 STAINLESS STEEL APPLICATIONS Pulp and Paper Equipment Heat exchangers Propeller shafts Fittings Dyeing Equipment Exterior Architectural components in Marine...
Inconel 600 (Nickel 600) Strip, Coil, Foil, Wire, AMS 5540, ASTM B168 APPLICATIONS FOR INCONEL 600 Furnace components chemical processing food processing nuclear engineering Honeycomb manufacturing flexible metal hose tubing...
Inconel 601 (Nickel 601) Strip, Coil, Foil & Wire, AMS 5715, AMS 5870, ASTM B166, ASTM B167, ASTM B168 APPLICATIONS Furnace components such as baskets, muffles, retorts, petrochemical processing equipment,...
Inconel 625 (Nickel 625) Strip, Foil, Wire, AMS 5599, AMS 5979, ASTM B443 Gr1 or Gr2 GR1 -ANNEALED FOR SERVICE TEMPS UP TO 1100 °F GR2 - SOLUTION ANNEALED FOR...
Inconel 702 (Nickel 702) Strip, Coil, Foil & Wire, AMS 5550 APPLICATIONS lnconel® 702 (Alloy 702) is used in afterburner liners, furnace components. DESCRIPTION lnconel® 702 (Alloy 702) is a...
(Alloy 263) Strip & Foil, AMS 5872, MSSR 7036 APPLICATIONS Heat treat equipment DESCRIPTION Haynes® 263 is an age-hardenable nickel-cobalt-chromi um-molybdenum alloy designed specifically to combine very good strength properties...
(Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts deep drawing applications TITANIUM GRADE...
(Commercially Pure Titanium: Grade 2) (40A) Strip, Coil, Foil, Wire, ASTM B265 GR2, AMS 4902, ASTM F67, MIL-T-9046CP3 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts TITANIUM...
(Commercially Pure Titanium: Grade 4) (70A) Strip, Coil, Foil, Wire, ASTM B265 GR4, AMS 4901, ASTM F67, MIL-T-9046CP1 APPLICATIONS Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts DESCRIPTION...
(Nickel 800) Strip, Coil, Foil, and Wire, AMS 5766, AMS 5871, AMS 5876, AMS 5877, ASTM B 408, ASTM B409 APPLICATIONS OF INCOLOY 800 Muffles Radiant tubes Heat Treat Trays...
(Nickel Alloy 214) Strip, Coil, Foil, Wire, ROLLS ROYCE MSRR7238 IS2 APPLICATIONS Furnace parts, Honeycombs DESCRIPTION Haynes® 214 is a nickel-chromium-alum inum-iron alloy, designed to provide the optimum in high­temperatures...
(Nickel Alloy 242) Strip, Coil, Foil, Wire, ASTM B434 (cover annealed material only) APPLICATIONS Seal rings, containment rings, duct segments, casings, fasteners, rocket nozzles, pumps, honeycombs. Chemical processing: such as...
(Nickel Alloy HC22) Strip, Foil, Wire, ASTM B575 APPLICATIONS Bellows, flue gas scrubber components, nuclear fuel reprocessing and sour gas production DESCRIPTION Hastelloy® C-22 is a most versatile nickel-chromium-moly bdenum-tungsten...
(Nickel Alloy X) Strip, Coil, Foil, Wire, ASTM B435, AMS 5536, MIL-I-45208, MSRR7158, GE B50TF25 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION...
(Nickel B-3) Strip, Foil, Wire, ASTM B333 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION Hastelloy® B-3 is a nickel- molybdenum alloy with...
(Ti-6Al-2Sn-4Zr-2Mo) Strip*, Coil*, Foil* & Wire, AMS 4975 *This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for...
17-7 Steel Strip, Coil, Foil, Wire, AMS 5528 (COND A), AMS 5529 (COND C), ASTM A693, MIL-S25043 APPLICATIONS Springs Washers Clips Surgical parts Blades Bellows Honeycomb DESCRIPTION Type 17-7PH® Precipitation...
3000 Series Aluminum Flat, Shaped and Round Wire APPLICATIONS Cooking Utensils Food processing Food handing components Chemical processing Chemical handing components Automotive Trim DESCRIPTION 3000 series Aluminum alloys are Aluminum...
301 Stainless Strip, Coil, Foil & Wire, AMS 5901 (ANN), AMS 5902 (3/4H), AMS 5517 (1/4H), AMS 5518 (1/2H), AMS 5519 (FH), ASTM A666 APPLICATIONS Springs Fasteners Washers Zippers Clips...
304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS...
316L Stainless Steel Strip, Coil, Foil, Wire Specification Codes: AMS 5507, ASTM A666 316L STAINLESS STEEL STRIP APPLICATIONS Chemical Screens Storage and Transportation Tanks Chemical Tubing Food Processing Oil Refineries...
420 Stainless Steel Strip, Coil, Foil, Wire, AMS 5506, ASTM A240 APPLICATIONS Cutlery surgical and dental instruments scissors tapes straight edges fasteners firearms DESCRIPTION Type 420 is a martensitic stainless...
436 Stainless Steel Strip, Coil, Foil, Wire APPLICATIONS Automotive exhaust applications Stretch formed Aerospace Applications Automotive Trim DESCRIPTION Type 436 is a variation of Type 434 to which Columbium has...
Flat, Shaped and Round Wire APPLICATIONS Architectural applications, Hardware, Signage, Marine applications, Zippers, Screens, Shielding, Rivets, nails, etc. DESCRIPTION Magnesium is one of the most effective and widely used alloying...
A286 Stainless Steel Strip, Coil, Foil, Wire, AMS 5525, AMS 5858 APPLICATIONS Jet engine applications Fasteners low temperature applications WHAT IS A286 STAINLESS STEEL? Type A286 Stainless Steel is an...
AL-6XN Stainless Steel Strip, Foil & Wire, ASTM A182, ASTM A240, ASTM A249, ASTM A312, ASTM A479, ASTM B366, ASTM B462, ASTM B472, ASTM B564, ASTM B675, ASTM B676, ASTM...
Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493 APPLICATIONS Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION...
AMS 5221, AMS 5223, AMS 5225 ALLOY 902 WIRE DESCRIPTION Alloy 902 is a precipitation hardenable nickel-iron with a controllable thermoplastic coefficient which is the alloy’s outstanding characteristic. The alloy...
ASTM A 276, ASTM A 313, ASTM A 666 APPLICATIONS Orthodontic arc wire, catheters, guide wires, surgical instruments, implant, springs and needles DESCRIPTION This austenitic stainless steel is initially electric-arc...
Copper Alloy UNS C77000 Flat, Shaped and Round Wire APPLICATIONS OF NICKEL SILVER 55-18 WIRE Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry DESCRIPTION...
Copper C10200 Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576 APPLICATIONS Electrical/electroni c and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets,...
Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576 APPLICATIONS Electrical/electroni c and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks,...
Flat, Shaped and Round Wire APPLICATIONS 6000 Series Window and door parts, Architectural applications, Hardware, Furniture parts, Rings, Fuses, Electrical conductors, Screw machine parts DESCRIPTION 6000 Series Alloys in this...
Flat, Shaped and Round Wire APPLICATIONS 7000 Series Fin stock, Applications requiring high strength DESCRIPTION 7000 Series Alloys in this series have the highest strength of all the series. Zinc...
Flat, Shaped and Round Wire APPLICATIONS Leaded Brass: Clock and watch components, Meter components, Lock components, Key blanks, Gears Tin Brass: Electrical switch springs, Fuse clips, Pen clips, Electrical connectors,...
Flat, Shaped and Round Wire APPLICATIONS Coinage, Medals, Electrical switches and receptacles, Radiator cores, Fasteners and eyelets, Fuse clips, Jewelry, Architectural components, Deep drawing applications DESCRIPTION Brass alloys are copper...
Flat, Shaped and Round Wire APPLICATIONS Components for the food, chemical and brewing industries; Nameplates; Reflectors; Capacitors; Solid and stranded conductor wire; Bus Conductors; Transformer strip DESCRIPTION 1000 Series has...
Flat, Shaped and Round Wire APPLICATIONS Cupronickels Alloys: Condensers; Evaporator and heat exchanger application; Ferrules; Applications where biofouling is a concern; Silver colored coinage. Copper-Nickel-Tin Alloys: Relay springs; Switch springs;
Flat, Shaped and Round Wire APPLICATIONS Cupronickels Alloys: Condensers; Evaporator and heat exchanger application; Ferrules; Applications where biofouling is a concern; Silver colored coinage. Copper-Nickel-Tin Alloys: Relay springs; Switch springs;
Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor bronzes are between 0.5 and 11 %...
Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin...
Flat, Shaped and Round Wire APPLICATIONS Electrical/electroni c applications where higher strength levels are required while maintaining good electrical conductivity: Heating elements; Cable shielding; Spring; Electrical contact; Semiconductor lead frames;
Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range...
Flat, Shaped and Round Wire APPLICATIONS Resistance Wire, Hardware, Optical components, Photographic applications, Screws, Rivets, Base metal for plated jewelry DESCRIPTION Nickel silvers are alloys that contain copper, nickel, and...
Flat, Shaped and Round Wire APPLICATIONS Knobs Clock parts Fittings Screws Gears Compressor Rings Structural applications Electrodes Welding and filler wire 2000 SERIES ALUMINUM DESCRIPTION 2000 series of alloys are...
Flat, Shaped and Round Wire APPLICATIONS Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry DESCRIPTION UNS C76200 nickel silver is a copper-nickel alloy formulated...
Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our...
Grade 9 Titanium (Ti 3-2.5) Strip, Foil, Coil, Wire, ASTM B265 GR9, MIL-T-9046 AB-5 APPLICATIONS OF GRADE 9 TITANIUM Honeycombs bellows tubing for hydraulic systems golf club shafts tennis racquets...
Hastelloy C-276 Strip, Coil, Foil, Wire, ASTM B582 APPLICATIONS OF HASTELLOY C-276 Bellows Marine hardware Chemical processing Agrichemical production Petrochemical production DESCRIPTION OF HASTELLOY C-276 Hastelloy® C-276 is a most...
Haynes 230 (Nickel Alloy 230) Strip, Coil, Foil, Wire, ASTM B435, AMS 5878, PWA 1163 APPLICATIONS Aerospace gas turbine parts Combustor cans Transistor ducts Flameholders Thermocouple sheaths Aerospace Honeycomb chemical...
Incoloy 825 (Nickel 825) Strip, Coil, Foil, Wire, AMS 5542, ASTM B424 APPLICATIONS Chemical processing components pollution control oil and gas recovery pickling tank parts nuclear fuel processing DESCRIPTION OF...
Inconel 718 (Nickel 718) Strip, Coil, Foil, Wire, AMS 5596, AMS 5597, ASTM B670, WESTINGHOUSE NFD310021(NUCLEAR), UNE N07718 APPLICATIONS Honeycombs bellows seal rings fasteners spacers DESCRIPTION lnconel® 718 is a...
Inconel X750 Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5542, AMS 5598, AMS 5667, AMS 5671, AMS 5698, AMS 5699, MIL-N-7786 INCONEL® X750 ALLOY DESCRIPTION Alloy X750,...
Monel 400 Strip, Coil, Foil, Wire, AMS 4544, QQN 2810D, ASTM B127 APPLICATIONS Marine engineering chemical equipment hydrocarbon processing valves pumps fittings fasteners heat exchangers flexible metal hose DESCRIPTION Monel®
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562 APPLICATIONS OF MP35N Fasteners Springs nonmagnetic electrical components medical instruments medical and dental devices seawater...
Nitinol Strip & Foil (Rolled from Flat Wire), ASTM F2063 (Chemistry) NITINOL (NITI) APPLICATIONS Heat engines, resilient glass frames, mechanical watch springs, temperature control system, couplings, golf club insert, biomedical...
Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire AMS 5887, AMS 5888, AMS 5889, ASTM B166 ALLOY 617 DESCRIPTION Alloy 617 is a nickel-chromium-coba lt-molybdenum alloy. With an...
Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM A240, ASTM A265, ASTM B 463, ASTM B471, ASTM B 472, ASTM B 473, ASTM B475 ALLOY 20 CB-3®
Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM F31 ALLOY 42-6 DESCRIPTION Alloy 42-6 was developed to match the thermal expansion characteristics of 0120 glass. An additional...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5525, AMS 5731, AMS 5732, AMS 5734, AMS 5737, AMS 5804, AMS 5858, ASTA453, ASTM A638 A286 ALLOY DESCRIPTION Alloy...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM 581, ASTM B 582 HASTELLOY G-3 WIRE DESCRIPTION Alloy G3 has excellent corrosion resistance to oxidizing chemicals and atmospheres while...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM A240 316TI ALLOY DESCRIPTION Type 316Ti is a titanium stabilized variation of alloy 316. This austenitic chromium-nickel stainless steel containing...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B407, ASTM B408, ASTM B409 ALLOY HR-120 DESCRIPTION Alloy HR-120 alloy is a solid-solution-stren gthened heat-resistant alloy that provides excellent...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B551 APPLICATIONS Metal gaskets for chemical processing plants, Getter straps, Nuclear components DESCRIPTION Commercially pure Zirconium 702 exhibits good ductility...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B581, ASTM B582 HASTELLOY® G30 DESCRIPTION With higher chromium, added cobalt and tungsten alloy G30 is an improved version of...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM F3 ALLOY 270 WIRE DESCRIPTION Alloy 270 is a high purity grade of nickel and has a low base hardness...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ALLOY 80/20 NICKEL-CHROMIUM WIRE DESCRIPTION Its chemical composition gives good oxidation resistance especially under conditions of frequent switching or wide temperature...
Shaped, Flat, Square, Round, Fine, Plated and Bare Wire ASTM A167, AMS 5523 310S ALLOY DESCRIPTION Alloy 310S is an austenitic chromium nickel stainless steel that posses good oxidation resistance...
Strip, Coil, Foil & Wire, AMS 5514, ASTM A240, QQ-S-766 APPLICATIONS Deep drawn parts, cups, pans, pens, eyelets, rivets, tubes, mixing bowls DESCRIPTION 305 Stainless Steel is an austenitic chromium...
Strip, Coil, Foil & Wire, AMS 5515 & AMS 5516 (Annealed), AMS 5903 (1/4 Hard), AMS 5904 (1/2 Hard), AMS 5905 (3/4 Hard), AMS 5906 (Full Hard) APPLICATIONS Springs, Fasteners,...
Strip, Coil, Foil & Wire, AMS 5523, ASTM A167 APPLICATIONS Furnace parts, Heat Exchangers, Paper Mills DESCRIPTION Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type...
Strip, Coil, Foil & Wire, AMS 5764, AMS 5861, ASTM A193, ASTM A194, ASTM A240 (XM-19), ASTM A276 (XM-19), ASTM A479 (XM-19), ASTM A580 (XM-19) APPLICATIONS Nitronic 50® Stainless Steel...
Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959 APPLICATIONS Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical...
Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29) APPLICATIONS Cryogenic tanks valves,...
Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a...
Strip, Coil, Foil & Wire, ASTM A276 (XM-10), ASTM A314 (XM10), ASTM A412 (XM-10), ASTM A473 (XM-10), ASTM A580 (XM-10), AMS 5575, AMS 5656, ASTM A240 (XM-11), ASTM A276 (XM-11),...
Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic...
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining...
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic chromium-nickel-mang anese stainless...
Strip, Coil, Foil & Wire, ASTM F-15 APPLICATIONS Alloy 29-17 (Kovar®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found...
Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Electrical resistors DESCRIPTION Alloy 46 is a nickel-iron controlled expansion alloy containing 46: nickel. It has a fairly constant coefficient of thermal...
Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Semiconductor lead frames, thermostat bi-metal strips, metal to glass sealing applications in micro­electronic components DESCRIPTION Alloy 42 is a nickel-iron alloy that...
Strip, Coil, Foil & Wire, ASTM F138, ASTM F139, ISO 5832 DESCRIPTION 316LS is a Stainless Steel grade that is vacuum arc remelted in order to maximize corrosion resistance and...
Strip, Coil, Foil & Wire, ASTM F30 APPLICATIONS Applications for Alloy 52 include magnetic reed switches and seals that need controlled linear expansion to approximately 977 °F (525 °C). DESCRIPTION...
Strip, Coil, Foil and Wire, ASTM A313 APPLICATIONS Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ...
Strip, Coil, Foil and Wire, ASTM B333 APPLICATIONS Hastelloy® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION Hastelloy® 8-2 is a nickel-base wrought...
Strip, Coil, Foil and Wire, ASTM F1684 APPLICATIONS Standards of length, measuring devices, laser components, bi-metal, thermostat strip, piping for storing and transporting liquefied gases DESCRIPTION Alloy 36 is a...
Strip, Coil, Foil Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430Li is a...
Strip, Coil, Foil, & Wire, AMS 5617, AMS 5860, ASTM A564, ASTM A693 APPLICATIONS Medical devices and instrument, needles, pins DESCRIPTION Custom 455® stainless steel, a martensitic age-hardenable stainless steel.
Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430 is a...
Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive trim and molding, furnace combustion chambers, dishwashers, range hoods, gas burners on heating units, gutters and down spouts, steam...
Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic...
Strip, Coil, Foil, Wire, AMS 5511, ASTM A240, ASTM A666 APPLICATIONS Medical Parts Manufacturing Manufacture of Surgical Parts Tubing Flexible Metal Hose Bellows DESCRIPTION 304L has oxidation resistance to a...
Strip, Coil, Foil, Wire, AMS 5512 APPLICATIONS Collector rings, airplane exhaust stacks, annealing box covers, jet engine parts, expansion joints, tubing, fasteners, flexible metal hose and bellows DESCRIPTION Type 347...
Strip, Coil, Foil, Wire, AMS 5523, ASTM A167 APPLICATIONS Surgical parts Aerospace Chemical Petrochemical Food processing DESCRIPTION Type 17-4PH is a martensitic precipitation-harden ing stainless steel that provides an outstanding...
Strip, Coil, Foil, Wire, AMS 5537 APPLICATIONS Jet Engine Parts: turbine blades, combustion chambers, after burner parts and turbine rings Industrial Furnaces: mufflers and turbine rings DESCRIPTION Haynes® 25 (L-605)...
Strip, Coil, Foil, Wire, AMS 5548, ASTM A693, MILS 8840, (Type 633) APPLICATIONS Bellows, industrial cutters, knives and a variety of vales and gas turbine components DESCRIPTION AM 350® is...
Strip, Coil, Foil, Wire, AMS 5592, AMS 5716, ASTM B 511, ASTM B 512, ASTM B 535, ASTM B 536, ASTM B 546, ASTM B 710, ASTM B 739 APPLICATIONS...
Strip, Coil, Foil, Wire, AMS 5951, ASTM B 637 APPLICATIONS Gas turbine such as sheet fabrications, rings, cases found in compressor, combustion and turbine sections DESCRIPTION Haynes® 282 is a...
Strip, Coil, Foil, Wire, ASTM A 240, ASTM A 276, ASTM A 479, ASTMA 790 APPLICATIONS Welded pipe, tubular components, chemical processing, transport and storage, pulp and paper digesters, liquor...
Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon...
Strip, Coil, Foil, Wire, ASTM A167, ASTM A240 APPLICATIONS Chemical Processing, Food Processing, Oil Refineries, Paper Mills, Gas Scrubbers, Photographic Handling, and Marine Parts DESCRIPTIONS Type 317L (UNS 31703) is...
Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Oil and gas industry equipment, off-shore platforms, heat exchangers, chemical process industry, vessels, piping, desalination plants DESCRIPTION Duplex Alloy 2507 is a super...
Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels DESCRIPTION Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium,...
Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon,...
Strip, Coil, Foil, Wire, ASTM B162 APPLICATIONS Lead wires, battery components, transducers, sparking electrodes, and heat exchangers DESCRIPTION Alloy 200 is a wrought commercially pure Nickel with a maximum carbon...
Strip, Coil, Foil, Wire, ASTM B162 APPLICATIONS Used primarily for parts requiring excellent corrosion and strong magnetic properties such as: Lead wires, battery components, transducers, sparking electrodes, and heat exchangers...
Strip, Coil, Foil, Wire, ASTM B393 NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED) APPLICATIONS Type 1 and Type 2: Used in jewelry, super-abrasives, thin film...
Strip, Coil, Foil, Wire, ASTM F-96 APPLICATIONS Electronic and electrical devices, marine fixtures, chemical processing equipment, gasoline tanks, boiler feed water heaters and other heat exchangers DESCRIPTION Monel® 404 (Nickel...
Strip, Coil, Foil, Wire, ASTM F290 APPLICATIONS Used typically for electrical contact applications such as springs. DESCRIPTION Permanickel 300® is an age-hardenable high Nickel super alloy with a maximum carbon...
Strip, Coil, Foil, Wire, DIN 17471 APPLICATIONS Precision foils for electrical resistance heaters and circuits DESCRIPTION Monel® 401 is a ductile Nickel-Copper alloy with a very low coefficient of electrical...
Strip, Coil, Foil, Wire, QQN286 APPLICATIONS Pump components, doctor blades and scrapers, oil well drill collars and cable wrap, marine instruments, electronic components, springs, valve tray, and submarine parts DESCRIPTION...
Strip, Coil, Foil, Wire, UNS S32100, AMS 5510 APPLICATIONS Aircraft collector rings, exhaust stacks, carburetor air intensifier tubes, exhaust manifolds, flexible couplings, jet engine parts, mufflers, pressure vessels, tubing, fasteners,...
Strip, Coil, Foil, Wire. This alloy is unique to Ulbrich: No applicable industry specification APPLICATIONS Cutlery, surgical and dental instruments, scissors, tapes, straight edges, fasteners, firearms DESCRIPTION Type 420LC is...
Strip, Foil, Wire, AMS 5504, AMS 5505, ASTM A-240 APPLICATIONS Cutlery, hardware, micrometer parts, compressor parts, valve parts for oil fields, fasteners, springs, pins, gauge parts, gun clips DESCRIPTION Type...
Strip, Foil, Wire, AMS 5520, ASTM A693 APPLICATIONS Springs Retaining rings Diaphragms Aircraft bulkheads Welded and brazed honeycomb paneling Aircraft components DESCRIPTION Type 15-7MO® is a semi-austenitic precipitation-harden ing stainless...
Strip, Foil, Wire, ASTM B-815, ASTM B-818 APPLICATIONS Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts DESCRIPTION ULTIMET® is a...
Strip, Foil, Wire, ASTM B551 APPLICATIONS Seal rings for gas turbine. Packing for gas turbines. DESCRIPTION Alloy 188 is a cobalt-nickel-chromi um-tungsten super alloy combining excellent high-temperature strength with very...
Strip, Foil, Wire, ASTM B551 APPLICATIONS Structured packing and gaskets for chemical processing plants, getter straps and nuclear DESCRIPTION Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility...
Tantalum Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B 365, ASTM B708, ASTM F 560 R05200: Electron beam or vacuum-arc cast tantalum R05400: Sintered tantalum TANTALUM WIRE...
Ti 15-3-3-3 Strip, Coil, Foil & Wire, AMS 4914 APPLICATIONS Airframe structures Ducting Honeycombs Hydraulic tubing Springs Fasteners DESCRIPTION Titanium Alloy 15-3-3-3 is a metastable beta titanium alloy that offers...
Titanium Beta 21S Strip, Coil, Foil, Wire WHAT IS TITANIUM BETA 21S? Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and...
UNS C16200 Cadmium Copper Alloy Flat, Shaped and Round Wire CADMIUM COPPER ALLOY WIRE APPLICATIONS Electrical/electroni c applications where higher strength levels are required while maintaining good electrical conductivity Heating...
UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE Electrical/electroni c applications where higher strength levels are required while maintaining good electrical conductivity...
UNS C26000 Flat, Shaped and Round Wire CARTRIDGE BRASS APPLICATIONS Coinage Medals Electrical switches and receptacles Radiator cores Fasteners and eyelets Fuse clips, Jewelry Architectural components Deep drawing applications DESCRIPTION...
UNS C26800 Flat, Shaped and Round Wire APPLICATIONS OF YELLOW BRASS, 66% Coinage Medals Electrical switches and receptacles Radiator cores Hinges Pins Fasteners and eyelets Fuse clips Jewelry Architectural components...
Waspaloy Strip, Coil, Foil, Wire, AMS 5544 APPLICATIONS Gas turbine parts Afterburner components WASPALOY DESCRIPTION Waspaloy® is a nickel-base alloy with excellent high temperature strength and good resistance to oxidation...
Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be...
Wire, AMS 5640, AMS 5641, ASTM A 582, QQ-S-764 APPLICATIONS Type 303Se should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This...
Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764 APPLICATIONS Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve...
Wire, ASTM A276 (XM-28), ASTM A313 (XM-28), ASTM A580 (XM-28) APPLICATIONS Clamps for pole line hardware, concrete reinforcing accessories, abrasion and corrosion resistant screens, high strength non-magnetic springs, wire forms,...
(ALLOY C-4) STRIP, COIL, FOIL & WIRE, ASTM B 575 APPLICATIONS Chemical processing equipment, nuclear fuel processing DESCRIPTION Hastelloy® C-4 is a nickel-chromium-moly bdenum alloy with outstanding high temperature stability.
APPLICATIONS Fasteners Electrical Components Chemical Processing Machined Components Sea Water Applications DESCRIPTION 304Cu is applicable to certain unique uses due to its' increased copper content. The increased copper content provides...
WHAT IS TUNGSTEN? Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element,...
(Commercially Pure Titanium: Grade 3) Strip, Coil, Foil, Wire, ASTM B265 GR3, AMS 4900K, ASTM F67, MIL-T-9046CP2 Applications Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts Description Commercially...
Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240 Applications Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms Description Type 420HC is a martensitic stainless steel...