Ulbrich Stainless Steels & Special Metals, Inc. Aluminum-Magnesium Alloy 5000 Series

Description
Flat, Shaped and Round Wire APPLICATIONS Architectural applications, Hardware, Signage, Marine applications, Zippers, Screens, Shielding, Rivets, nails, etc. DESCRIPTION Magnesium is one of the most effective and widely used alloying elements for aluminum, and is the principal element in the 5000 series alloys. These are moderate-to high-strength, non-heat-­treatable alloys that are readily weldable and have excellent resistance to corrosion, even in marine applications.
Datasheet
Description
Flat, Shaped and Round Wire APPLICATIONS Architectural applications, Hardware, Signage, Marine applications, Zippers, Screens, Shielding, Rivets, nails, etc. DESCRIPTION Magnesium is one of the most effective and widely used alloying elements for aluminum, and is the principal element in the 5000 series alloys. These are moderate-to high-strength, non-heat-­treatable alloys that are readily weldable and have excellent resistance to corrosion, even in marine applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum-Magnesium Alloy - 5000 Series - Ulbrich Stainless Steels & Special Metals, Inc.
North Haven, CT, United States
Aluminum-Magnesium Alloy
5000 Series
Aluminum-Magnesium Alloy 5000 Series
Flat, Shaped and Round Wire APPLICATIONS Architectural applications, Hardware, Signage, Marine applications, Zippers, Screens, Shielding, Rivets, nails, etc. DESCRIPTION Magnesium is one of the most effective and widely used alloying elements for aluminum, and is the principal element in the 5000 series alloys. These are moderate-to high-strength, non-heat-­treatable alloys that are readily weldable and have excellent resistance to corrosion, even in marine applications.

Flat, Shaped and Round Wire

APPLICATIONS

Architectural applications, Hardware, Signage, Marine applications, Zippers, Screens, Shielding, Rivets, nails, etc.

DESCRIPTION

Magnesium is one of the most effective and widely used alloying elements for aluminum, and is the principal element in the 5000 series alloys. These are moderate-to high-strength, non-heat-­treatable alloys that are readily weldable and have excellent resistance to corrosion, even in marine applications.

Supplier's Site Datasheet

Technical Specifications

  Ulbrich Stainless Steels & Special Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 5000 Series
Product Name Aluminum-Magnesium Alloy
Type Aluminum; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Profile, Round, Flat, Square
Features Corrosion Resistant; Die / Cold Work
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Annealed; Hardened / Heat Treated (optional feature)
Applications BuildingConstruction; Marine; Wear resistant parts or tooling; Architectural Applications, Hardware, Signage, Marine Applications, Zippers, Screens, Shielding, Rivets, Nails, etc.
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NOVENTIN® - Isabellenhutte USA
Specs
Type Copper; Alloy
Processing, Temper & Finish Annealed
Specifications EN
View Details
Metal Bars & Metal Rods - 8183175 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 6026-t9
View Details
Custom Roll Formed Heat Transfer Plates -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Inconel -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant; Superalloy
View Details