Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Metal Foils and Foil Stock
Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock.
Metal Foils and Foil Stock: Learn more
| Product Name | Notes |
|---|---|
| 316 Stainless Steel Strip, Coil, Foil, Wire, ASTM A666, AMS5524 316 STAINLESS STEEL APPLICATIONS Pulp and Paper Equipment Heat exchangers Propeller shafts Fittings Dyeing Equipment Exterior Architectural components in Marine... | |
| Inconel 600 (Nickel 600) Strip, Coil, Foil, Wire, AMS 5540, ASTM B168 APPLICATIONS FOR INCONEL 600 Furnace components chemical processing food processing nuclear engineering Honeycomb manufacturing flexible metal hose tubing... | |
| Inconel 601 (Nickel 601) Strip, Coil, Foil & Wire, AMS 5715, AMS 5870, ASTM B166, ASTM B167, ASTM B168 APPLICATIONS Furnace components such as baskets, muffles, retorts, petrochemical processing equipment,... | |
| Inconel 625 (Nickel 625) Strip, Foil, Wire, AMS 5599, AMS 5979, ASTM B443 Gr1 or Gr2 GR1 -ANNEALED FOR SERVICE TEMPS UP TO 1100 °F GR2 - SOLUTION ANNEALED FOR... | |
| Inconel 702 (Nickel 702) Strip, Coil, Foil & Wire, AMS 5550 APPLICATIONS lnconel® 702 (Alloy 702) is used in afterburner liners, furnace components. DESCRIPTION lnconel® 702 (Alloy 702) is a... | |
| (Alloy 263) Strip & Foil, AMS 5872, MSSR 7036 APPLICATIONS Heat treat equipment DESCRIPTION Haynes® 263 is an age-hardenable nickel-cobalt-chromi um-molybdenum alloy designed specifically to combine very good strength properties... | |
| (Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts deep drawing applications TITANIUM GRADE... | |
| (Commercially Pure Titanium: Grade 2) (40A) Strip, Coil, Foil, Wire, ASTM B265 GR2, AMS 4902, ASTM F67, MIL-T-9046CP3 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts TITANIUM... | |
| (Commercially Pure Titanium: Grade 4) (70A) Strip, Coil, Foil, Wire, ASTM B265 GR4, AMS 4901, ASTM F67, MIL-T-9046CP1 APPLICATIONS Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts DESCRIPTION... | |
| (Nickel 800) Strip, Coil, Foil, and Wire, AMS 5766, AMS 5871, AMS 5876, AMS 5877, ASTM B 408, ASTM B409 APPLICATIONS OF INCOLOY 800 Muffles Radiant tubes Heat Treat Trays... | |
| (Nickel Alloy 214) Strip, Coil, Foil, Wire, ROLLS ROYCE MSRR7238 IS2 APPLICATIONS Furnace parts, Honeycombs DESCRIPTION Haynes® 214 is a nickel-chromium-alum inum-iron alloy, designed to provide the optimum in hightemperatures... | |
| (Nickel Alloy 242) Strip, Coil, Foil, Wire, ASTM B434 (cover annealed material only) APPLICATIONS Seal rings, containment rings, duct segments, casings, fasteners, rocket nozzles, pumps, honeycombs. Chemical processing: such as... | |
| (Nickel Alloy HC22) Strip, Foil, Wire, ASTM B575 APPLICATIONS Bellows, flue gas scrubber components, nuclear fuel reprocessing and sour gas production DESCRIPTION Hastelloy® C-22 is a most versatile nickel-chromium-moly bdenum-tungsten... | |
| (Nickel Alloy X) Strip, Coil, Foil, Wire, ASTM B435, AMS 5536, MIL-I-45208, MSRR7158, GE B50TF25 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION... | |
| (Nickel B-3) Strip, Foil, Wire, ASTM B333 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION Hastelloy® B-3 is a nickel- molybdenum alloy with... | |
| (Ti-6Al-2Sn-4Zr-2Mo) Strip*, Coil*, Foil* & Wire, AMS 4975 *This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for... | |
| 17-7 Steel Strip, Coil, Foil, Wire, AMS 5528 (COND A), AMS 5529 (COND C), ASTM A693, MIL-S25043 APPLICATIONS Springs Washers Clips Surgical parts Blades Bellows Honeycomb DESCRIPTION Type 17-7PH® Precipitation... | |
| 301 Stainless Strip, Coil, Foil & Wire, AMS 5901 (ANN), AMS 5902 (3/4H), AMS 5517 (1/4H), AMS 5518 (1/2H), AMS 5519 (FH), ASTM A666 APPLICATIONS Springs Fasteners Washers Zippers Clips... | |
| 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS... | |
| 316L Stainless Steel Strip, Coil, Foil, Wire Specification Codes: AMS 5507, ASTM A666 316L STAINLESS STEEL STRIP APPLICATIONS Chemical Screens Storage and Transportation Tanks Chemical Tubing Food Processing Oil Refineries... | |
| 420 Stainless Steel Strip, Coil, Foil, Wire, AMS 5506, ASTM A240 APPLICATIONS Cutlery surgical and dental instruments scissors tapes straight edges fasteners firearms DESCRIPTION Type 420 is a martensitic stainless... | |
| 436 Stainless Steel Strip, Coil, Foil, Wire APPLICATIONS Automotive exhaust applications Stretch formed Aerospace Applications Automotive Trim DESCRIPTION Type 436 is a variation of Type 434 to which Columbium has... | |
| A286 Stainless Steel Strip, Coil, Foil, Wire, AMS 5525, AMS 5858 APPLICATIONS Jet engine applications Fasteners low temperature applications WHAT IS A286 STAINLESS STEEL? Type A286 Stainless Steel is an... | |
| AL-6XN Stainless Steel Strip, Foil & Wire, ASTM A182, ASTM A240, ASTM A249, ASTM A312, ASTM A479, ASTM B366, ASTM B462, ASTM B472, ASTM B564, ASTM B675, ASTM B676, ASTM... | |
| Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493 APPLICATIONS Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION... | |
| ASTM A 276, ASTM A 313, ASTM A 666 APPLICATIONS Orthodontic arc wire, catheters, guide wires, surgical instruments, implant, springs and needles DESCRIPTION This austenitic stainless steel is initially electric-arc... | |
| Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our... | |
| Grade 9 Titanium (Ti 3-2.5) Strip, Foil, Coil, Wire, ASTM B265 GR9, MIL-T-9046 AB-5 APPLICATIONS OF GRADE 9 TITANIUM Honeycombs bellows tubing for hydraulic systems golf club shafts tennis racquets... | |
| Hastelloy C-276 Strip, Coil, Foil, Wire, ASTM B582 APPLICATIONS OF HASTELLOY C-276 Bellows Marine hardware Chemical processing Agrichemical production Petrochemical production DESCRIPTION OF HASTELLOY C-276 Hastelloy® C-276 is a most... | |
| Haynes 230 (Nickel Alloy 230) Strip, Coil, Foil, Wire, ASTM B435, AMS 5878, PWA 1163 APPLICATIONS Aerospace gas turbine parts Combustor cans Transistor ducts Flameholders Thermocouple sheaths Aerospace Honeycomb chemical... | |
| Incoloy 825 (Nickel 825) Strip, Coil, Foil, Wire, AMS 5542, ASTM B424 APPLICATIONS Chemical processing components pollution control oil and gas recovery pickling tank parts nuclear fuel processing DESCRIPTION OF... | |
| Inconel 718 (Nickel 718) Strip, Coil, Foil, Wire, AMS 5596, AMS 5597, ASTM B670, WESTINGHOUSE NFD310021(NUCLEAR), UNE N07718 APPLICATIONS Honeycombs bellows seal rings fasteners spacers DESCRIPTION lnconel® 718 is a... | |
| Monel 400 Strip, Coil, Foil, Wire, AMS 4544, QQN 2810D, ASTM B127 APPLICATIONS Marine engineering chemical equipment hydrocarbon processing valves pumps fittings fasteners heat exchangers flexible metal hose DESCRIPTION Monel® | |
| MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562 APPLICATIONS OF MP35N Fasteners Springs nonmagnetic electrical components medical instruments medical and dental devices seawater... | |
| Nitinol Strip & Foil (Rolled from Flat Wire), ASTM F2063 (Chemistry) NITINOL (NITI) APPLICATIONS Heat engines, resilient glass frames, mechanical watch springs, temperature control system, couplings, golf club insert, biomedical... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5525, AMS 5731, AMS 5732, AMS 5734, AMS 5737, AMS 5804, AMS 5858, ASTA453, ASTM A638 A286 ALLOY DESCRIPTION Alloy... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B551 APPLICATIONS Metal gaskets for chemical processing plants, Getter straps, Nuclear components DESCRIPTION Commercially pure Zirconium 702 exhibits good ductility... | |
| Strip, Coil, Foil & Wire, AMS 5514, ASTM A240, QQ-S-766 APPLICATIONS Deep drawn parts, cups, pans, pens, eyelets, rivets, tubes, mixing bowls DESCRIPTION 305 Stainless Steel is an austenitic chromium... | |
| Strip, Coil, Foil & Wire, AMS 5515 & AMS 5516 (Annealed), AMS 5903 (1/4 Hard), AMS 5904 (1/2 Hard), AMS 5905 (3/4 Hard), AMS 5906 (Full Hard) APPLICATIONS Springs, Fasteners,... | |
| Strip, Coil, Foil & Wire, AMS 5523, ASTM A167 APPLICATIONS Furnace parts, Heat Exchangers, Paper Mills DESCRIPTION Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type... | |
| Strip, Coil, Foil & Wire, AMS 5764, AMS 5861, ASTM A193, ASTM A194, ASTM A240 (XM-19), ASTM A276 (XM-19), ASTM A479 (XM-19), ASTM A580 (XM-19) APPLICATIONS Nitronic 50® Stainless Steel... | |
| Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959 APPLICATIONS Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical... | |
| Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29) APPLICATIONS Cryogenic tanks valves,... | |
| Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a... | |
| Strip, Coil, Foil & Wire, ASTM A276 (XM-10), ASTM A314 (XM10), ASTM A412 (XM-10), ASTM A473 (XM-10), ASTM A580 (XM-10), AMS 5575, AMS 5656, ASTM A240 (XM-11), ASTM A276 (XM-11),... | |
| Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic... | |
| Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining... | |
| Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic chromium-nickel-mang anese stainless... | |
| Strip, Coil, Foil & Wire, ASTM F-15 APPLICATIONS Alloy 29-17 (Kovar®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found... | |
| Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Electrical resistors DESCRIPTION Alloy 46 is a nickel-iron controlled expansion alloy containing 46: nickel. It has a fairly constant coefficient of thermal... | |
| Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Semiconductor lead frames, thermostat bi-metal strips, metal to glass sealing applications in microelectronic components DESCRIPTION Alloy 42 is a nickel-iron alloy that... | |
| Strip, Coil, Foil & Wire, ASTM F138, ASTM F139, ISO 5832 DESCRIPTION 316LS is a Stainless Steel grade that is vacuum arc remelted in order to maximize corrosion resistance and... | |
| Strip, Coil, Foil & Wire, ASTM F30 APPLICATIONS Applications for Alloy 52 include magnetic reed switches and seals that need controlled linear expansion to approximately 977 °F (525 °C). DESCRIPTION... | |
| Strip, Coil, Foil and Wire, ASTM A313 APPLICATIONS Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ... | |
| Strip, Coil, Foil and Wire, ASTM B333 APPLICATIONS Hastelloy® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION Hastelloy® 8-2 is a nickel-base wrought... | |
| Strip, Coil, Foil and Wire, ASTM F1684 APPLICATIONS Standards of length, measuring devices, laser components, bi-metal, thermostat strip, piping for storing and transporting liquefied gases DESCRIPTION Alloy 36 is a... | |
| Strip, Coil, Foil Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430Li is a... | |
| Strip, Coil, Foil, & Wire, AMS 5617, AMS 5860, ASTM A564, ASTM A693 APPLICATIONS Medical devices and instrument, needles, pins DESCRIPTION Custom 455® stainless steel, a martensitic age-hardenable stainless steel. | |
| Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430 is a... | |
| Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive trim and molding, furnace combustion chambers, dishwashers, range hoods, gas burners on heating units, gutters and down spouts, steam... | |
| Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic... | |
| Strip, Coil, Foil, Wire, AMS 5511, ASTM A240, ASTM A666 APPLICATIONS Medical Parts Manufacturing Manufacture of Surgical Parts Tubing Flexible Metal Hose Bellows DESCRIPTION 304L has oxidation resistance to a... | |
| Strip, Coil, Foil, Wire, AMS 5512 APPLICATIONS Collector rings, airplane exhaust stacks, annealing box covers, jet engine parts, expansion joints, tubing, fasteners, flexible metal hose and bellows DESCRIPTION Type 347... | |
| Strip, Coil, Foil, Wire, AMS 5523, ASTM A167 APPLICATIONS Surgical parts Aerospace Chemical Petrochemical Food processing DESCRIPTION Type 17-4PH is a martensitic precipitation-harden ing stainless steel that provides an outstanding... | |
| Strip, Coil, Foil, Wire, AMS 5537 APPLICATIONS Jet Engine Parts: turbine blades, combustion chambers, after burner parts and turbine rings Industrial Furnaces: mufflers and turbine rings DESCRIPTION Haynes® 25 (L-605)... | |
| Strip, Coil, Foil, Wire, AMS 5548, ASTM A693, MILS 8840, (Type 633) APPLICATIONS Bellows, industrial cutters, knives and a variety of vales and gas turbine components DESCRIPTION AM 350® is... | |
| Strip, Coil, Foil, Wire, AMS 5592, AMS 5716, ASTM B 511, ASTM B 512, ASTM B 535, ASTM B 536, ASTM B 546, ASTM B 710, ASTM B 739 APPLICATIONS... | |
| Strip, Coil, Foil, Wire, AMS 5951, ASTM B 637 APPLICATIONS Gas turbine such as sheet fabrications, rings, cases found in compressor, combustion and turbine sections DESCRIPTION Haynes® 282 is a... | |
| Strip, Coil, Foil, Wire, ASTM A 240, ASTM A 276, ASTM A 479, ASTMA 790 APPLICATIONS Welded pipe, tubular components, chemical processing, transport and storage, pulp and paper digesters, liquor... | |
| Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon... | |
| Strip, Coil, Foil, Wire, ASTM A167, ASTM A240 APPLICATIONS Chemical Processing, Food Processing, Oil Refineries, Paper Mills, Gas Scrubbers, Photographic Handling, and Marine Parts DESCRIPTIONS Type 317L (UNS 31703) is... | |
| Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Oil and gas industry equipment, off-shore platforms, heat exchangers, chemical process industry, vessels, piping, desalination plants DESCRIPTION Duplex Alloy 2507 is a super... | |
| Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels DESCRIPTION Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium,... | |
| Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon,... | |
| Strip, Coil, Foil, Wire, ASTM B162 APPLICATIONS Lead wires, battery components, transducers, sparking electrodes, and heat exchangers DESCRIPTION Alloy 200 is a wrought commercially pure Nickel with a maximum carbon... | |
| Strip, Coil, Foil, Wire, ASTM B162 APPLICATIONS Used primarily for parts requiring excellent corrosion and strong magnetic properties such as: Lead wires, battery components, transducers, sparking electrodes, and heat exchangers... | |
| Strip, Coil, Foil, Wire, ASTM B393 NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED) APPLICATIONS Type 1 and Type 2: Used in jewelry, super-abrasives, thin film... | |
| Strip, Coil, Foil, Wire, ASTM F-96 APPLICATIONS Electronic and electrical devices, marine fixtures, chemical processing equipment, gasoline tanks, boiler feed water heaters and other heat exchangers DESCRIPTION Monel® 404 (Nickel... | |
| Strip, Coil, Foil, Wire, ASTM F290 APPLICATIONS Used typically for electrical contact applications such as springs. DESCRIPTION Permanickel 300® is an age-hardenable high Nickel super alloy with a maximum carbon... | |
| Strip, Coil, Foil, Wire, DIN 17471 APPLICATIONS Precision foils for electrical resistance heaters and circuits DESCRIPTION Monel® 401 is a ductile Nickel-Copper alloy with a very low coefficient of electrical... | |
| Strip, Coil, Foil, Wire, QQN286 APPLICATIONS Pump components, doctor blades and scrapers, oil well drill collars and cable wrap, marine instruments, electronic components, springs, valve tray, and submarine parts DESCRIPTION... | |
| Strip, Coil, Foil, Wire, UNS S32100, AMS 5510 APPLICATIONS Aircraft collector rings, exhaust stacks, carburetor air intensifier tubes, exhaust manifolds, flexible couplings, jet engine parts, mufflers, pressure vessels, tubing, fasteners,... | |
| Strip, Coil, Foil, Wire. This alloy is unique to Ulbrich: No applicable industry specification APPLICATIONS Cutlery, surgical and dental instruments, scissors, tapes, straight edges, fasteners, firearms DESCRIPTION Type 420LC is... | |
| Strip, Foil, Wire, AMS 5504, AMS 5505, ASTM A-240 APPLICATIONS Cutlery, hardware, micrometer parts, compressor parts, valve parts for oil fields, fasteners, springs, pins, gauge parts, gun clips DESCRIPTION Type... | |
| Strip, Foil, Wire, AMS 5520, ASTM A693 APPLICATIONS Springs Retaining rings Diaphragms Aircraft bulkheads Welded and brazed honeycomb paneling Aircraft components DESCRIPTION Type 15-7MO® is a semi-austenitic precipitation-harden ing stainless... | |
| Strip, Foil, Wire, ASTM B-815, ASTM B-818 APPLICATIONS Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts DESCRIPTION ULTIMET® is a... | |
| Strip, Foil, Wire, ASTM B551 APPLICATIONS Seal rings for gas turbine. Packing for gas turbines. DESCRIPTION Alloy 188 is a cobalt-nickel-chromi um-tungsten super alloy combining excellent high-temperature strength with very... | |
| Strip, Foil, Wire, ASTM B551 APPLICATIONS Structured packing and gaskets for chemical processing plants, getter straps and nuclear DESCRIPTION Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility... | |
| Ti 15-3-3-3 Strip, Coil, Foil & Wire, AMS 4914 APPLICATIONS Airframe structures Ducting Honeycombs Hydraulic tubing Springs Fasteners DESCRIPTION Titanium Alloy 15-3-3-3 is a metastable beta titanium alloy that offers... | |
| Titanium Beta 21S Strip, Coil, Foil, Wire WHAT IS TITANIUM BETA 21S? Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and... | |
| Waspaloy Strip, Coil, Foil, Wire, AMS 5544 APPLICATIONS Gas turbine parts Afterburner components WASPALOY DESCRIPTION Waspaloy® is a nickel-base alloy with excellent high temperature strength and good resistance to oxidation... | |
| Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764 APPLICATIONS Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve... | |
| (ALLOY C-4) STRIP, COIL, FOIL & WIRE, ASTM B 575 APPLICATIONS Chemical processing equipment, nuclear fuel processing DESCRIPTION Hastelloy® C-4 is a nickel-chromium-moly bdenum alloy with outstanding high temperature stability. | |
| (Commercially Pure Titanium: Grade 3) Strip, Coil, Foil, Wire, ASTM B265 GR3, AMS 4900K, ASTM F67, MIL-T-9046CP2 Applications Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts Description Commercially... |