Ulbrich Stainless Steels & Special Metals, Inc. Stainless Steel Alloy, Austenitic 310

Description
Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic structures. DESCRIPTION Type 310 stainless is an austenitic heat resistant alloy with excellent resistance to oxidation under mildly cyclic conditions through 2000 °F. Its high chromium and nickel contents provide comparable corrosion resistance, superior resistance to oxidation and the retention of a larger fraction of room temperature strength than the common austenitic alloys like Type 304. Stainless 310 is often used at cryogenic temperatures, with excellent toughness to -450 °F.
Datasheet
Description
Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic structures. DESCRIPTION Type 310 stainless is an austenitic heat resistant alloy with excellent resistance to oxidation under mildly cyclic conditions through 2000 °F. Its high chromium and nickel contents provide comparable corrosion resistance, superior resistance to oxidation and the retention of a larger fraction of room temperature strength than the common austenitic alloys like Type 304. Stainless 310 is often used at cryogenic temperatures, with excellent toughness to -450 °F.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy, Austenitic - 310 - Ulbrich Stainless Steels & Special Metals, Inc.
North Haven, CT, United States
Stainless Steel Alloy, Austenitic
310
Stainless Steel Alloy, Austenitic 310
Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic structures. DESCRIPTION Type 310 stainless is an austenitic heat resistant alloy with excellent resistance to oxidation under mildly cyclic conditions through 2000 °F. Its high chromium and nickel contents provide comparable corrosion resistance, superior resistance to oxidation and the retention of a larger fraction of room temperature strength than the common austenitic alloys like Type 304. Stainless 310 is often used at cryogenic temperatures, with excellent toughness to -450 °F.

Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763

APPLICATIONS

Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic structures.

DESCRIPTION

Type 310 stainless is an austenitic heat resistant alloy with excellent resistance to oxidation under mildly cyclic conditions through 2000 °F. Its high chromium and nickel contents provide comparable corrosion resistance, superior resistance to oxidation and the retention of a larger fraction of room temperature strength than the common austenitic alloys like Type 304. Stainless 310 is often used at cryogenic temperatures, with excellent toughness to -450 °F.

Supplier's Site Datasheet

Technical Specifications

  Ulbrich Stainless Steels & Special Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 310
Product Name Stainless Steel Alloy, Austenitic
Type Stainless; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Foil
Features Coil Stock; Austenitic; Corrosion Resistant; Die / Cold Work; Heat Resistant
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
Applications Resistance Alloy / Heating; Kilns, Heat Exchangers, Furnace Parts, Muffles and Retorts, Annealing Covers, Food Processing Equipment, Cryogenic Structures
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - ISA®-MINUS - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
 - Inconel® 625 - Plate - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Plate; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Heat Resistant; Superalloy; Wear Resistant
View Details
Waterproofing  Sheet Lead -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details