7000 Series
Fin stock, Applications requiring high strength
7000 Series
Alloys in this series have the highest strength of all the series. Zinc is the primary alloying addition. These alloys have excellent fatigue properties. In the T6 condition fracture toughness can be inferior to other alloys. Alloys in series can be spot welded but not fusion welded. If corrosion is a concern, these alloys should be anodized, primed, painted or protected with some type of chemical film.
Ulbrich Stainless Steels & Special Metals, Inc. | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | 7000 Series |
Product Name | Aluminum-Zinc Alloy |
Type | Aluminum; Alloy |
Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Profile, Round, Flat, Square |
Features | Die / Cold Work |
Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn; Annealed; Hardened / Heat Treated (optional feature) |