Ulbrich Stainless Steels & Special Metals, Inc. Stainless Steel Alloy, Austenitic 317

Description
Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic chromium-nickel stainless steel with excellent corrosion resistance; Its high Molybdenum content enhances the grade's superior pitting resistance. It is the most corrosion resistant of the 300 Series alloys and possesses the highest tensile and creep strength properties at elevated temperatures.
Datasheet
Description
Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic chromium-nickel stainless steel with excellent corrosion resistance; Its high Molybdenum content enhances the grade's superior pitting resistance. It is the most corrosion resistant of the 300 Series alloys and possesses the highest tensile and creep strength properties at elevated temperatures.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy, Austenitic - 317 - Ulbrich Stainless Steels & Special Metals, Inc.
North Haven, CT, United States
Stainless Steel Alloy, Austenitic
317
Stainless Steel Alloy, Austenitic 317
Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic chromium-nickel stainless steel with excellent corrosion resistance; Its high Molybdenum content enhances the grade's superior pitting resistance. It is the most corrosion resistant of the 300 Series alloys and possesses the highest tensile and creep strength properties at elevated temperatures.

Strip, Coil, Foil, Wire, AMS 5507, ASTM A666

APPLICATIONS

Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications

DESCRIPTION

Type 317 is an austenitic chromium-nickel stainless steel with excellent corrosion resistance; Its high Molybdenum content enhances the grade's superior pitting resistance. It is the most corrosion resistant of the 300 Series alloys and possesses the highest tensile and creep strength properties at elevated temperatures.

Supplier's Site Datasheet

Technical Specifications

  Ulbrich Stainless Steels & Special Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 317
Product Name Stainless Steel Alloy, Austenitic
Type Stainless; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Sheet, Strip, Ribbon; Wire - Profile, Round, Flat, Square; Foil
Features Coil Stock; Austenitic; Corrosion Resistant; Die / Cold Work
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
Applications Chemical or material processing; Marine; Oil & Gas Wells; Chemical Processing, Food Processing, Oil Refineries, Paper Mills, Gas Scrubbers, Photographic Handling, and Marine Applications
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 6614703 - RS Components, Ltd.
Specs
Shape / Form Round Bar or Rod Stock; Bar Stock
Specifications 303s31
Width / OD 0.9843 inch (25 mm)
View Details
Resistance Alloy - NICKEL 99.2 - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Roofing and Flashing -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction
View Details