Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Copper, Brass, and Bronze Alloys
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more
| Product Name | Notes |
|---|---|
| Copper Alloy UNS C77000 Flat, Shaped and Round Wire APPLICATIONS OF NICKEL SILVER 55-18 WIRE Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry DESCRIPTION... | |
| Copper C10200 Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576 APPLICATIONS Electrical/electroni c and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets,... | |
| Flat, Shaped and Round Wire ASTM B152, ASTM B747, QQ-C-576 APPLICATIONS Electrical/electroni c and solar applications where strength is not required. Additional applications are downspouts, gutters, roofing, gaskets, heat sinks,... | |
| Flat, Shaped and Round Wire APPLICATIONS Leaded Brass: Clock and watch components, Meter components, Lock components, Key blanks, Gears Tin Brass: Electrical switch springs, Fuse clips, Pen clips, Electrical connectors,... | |
| Flat, Shaped and Round Wire APPLICATIONS Coinage, Medals, Electrical switches and receptacles, Radiator cores, Fasteners and eyelets, Fuse clips, Jewelry, Architectural components, Deep drawing applications DESCRIPTION Brass alloys are copper... | |
| Flat, Shaped and Round Wire APPLICATIONS Cupronickels Alloys: Condensers; Evaporator and heat exchanger application; Ferrules; Applications where biofouling is a concern; Silver colored coinage. Copper-Nickel-Tin Alloys: Relay springs; Switch springs; | |
| Flat, Shaped and Round Wire APPLICATIONS Cupronickels Alloys: Condensers; Evaporator and heat exchanger application; Ferrules; Applications where biofouling is a concern; Silver colored coinage. Copper-Nickel-Tin Alloys: Relay springs; Switch springs; | |
| Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor bronzes are between 0.5 and 11 %... | |
| Flat, Shaped and Round Wire APPLICATIONS Electrical switch springs, Fuse clips, Electrical connectors, Lock washers, Bearing plates, Gears, Thrust washers, Springs DESCRIPTION Phosphor Bronzes between 0.5 and 11 % tin... | |
| Flat, Shaped and Round Wire APPLICATIONS Electrical/electroni c applications where higher strength levels are required while maintaining good electrical conductivity: Heating elements; Cable shielding; Spring; Electrical contact; Semiconductor lead frames; | |
| Flat, Shaped and Round Wire APPLICATIONS Resistance Wire, Hardware, Optical components, Photographic applications, Screws, Rivets, Base metal for plated jewelry DESCRIPTION Nickel silvers are alloys that contain copper, nickel, and... | |
| Flat, Shaped and Round Wire APPLICATIONS Resistance Wire Hardware Optical components Photographic applications Screws, Rivets Base metal for plated jewelry DESCRIPTION UNS C76200 nickel silver is a copper-nickel alloy formulated... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B551 APPLICATIONS Metal gaskets for chemical processing plants, Getter straps, Nuclear components DESCRIPTION Commercially pure Zirconium 702 exhibits good ductility... | |
| Strip, Foil, Wire, ASTM B551 APPLICATIONS Structured packing and gaskets for chemical processing plants, getter straps and nuclear DESCRIPTION Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility... | |
| UNS C16200 Cadmium Copper Alloy Flat, Shaped and Round Wire CADMIUM COPPER ALLOY WIRE APPLICATIONS Electrical/electroni c applications where higher strength levels are required while maintaining good electrical conductivity Heating... | |
| UNS C17200 Beryllium Copper Alloy Flat, Shaped and Round Wire APPLICATIONS OF BERYLLIUM COPPER ALLOY WIRE Electrical/electroni c applications where higher strength levels are required while maintaining good electrical conductivity... | |
| UNS C26000 Flat, Shaped and Round Wire CARTRIDGE BRASS APPLICATIONS Coinage Medals Electrical switches and receptacles Radiator cores Fasteners and eyelets Fuse clips, Jewelry Architectural components Deep drawing applications DESCRIPTION... | |
| UNS C26800 Flat, Shaped and Round Wire APPLICATIONS OF YELLOW BRASS, 66% Coinage Medals Electrical switches and receptacles Radiator cores Hinges Pins Fasteners and eyelets Fuse clips Jewelry Architectural components... |