Commercially Pure Titanium Grade 2 is slightly stronger than Grade 1 but equally corrosion resistant against most applications. Best strength to weight ratio of any corrosion resistant material. This grade is one of the most common Titanium Grades and is used for Heat exchangers, condenser tubing and bleaching plants in paper industry, offshore oil installation water pipe lines. Can be used for parts requiring strength up to 400 ° F and oxidation resistance to 600 ° F.
| Ulbrich Stainless Steels & Special Metals, Inc. | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | Grade 2 |
| Product Name | Commercially Pure Titanium |
| Type | Refractory / Reactive; Titanium; Pure, Unalloyed or Very Low Alloy Additions |
| Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Foil |
| Features | Coil Stock; Corrosion Resistant; Die / Cold Work |
| Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed; Hardened / Heat Treated (optional feature) |
| Applications | Aerospace or Aircraft Quality; Automotive or Vehicular; Biomaterial; Chemical or material processing; Marine; Oil & Gas Wells; Bellows, Aircraft Structural, Honeycomb, Gaskets, Aircraft Skin, Heat Exchanger Parts |