Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Stainless Steel Alloys
Stainless steels are steels that contain a minimum of 10% chromium and are more resistant to corrosion than normal steels.
Stainless Steel Alloys: Learn more
| Product Name | Notes |
|---|---|
| 316 Stainless Steel Strip, Coil, Foil, Wire, ASTM A666, AMS5524 316 STAINLESS STEEL APPLICATIONS Pulp and Paper Equipment Heat exchangers Propeller shafts Fittings Dyeing Equipment Exterior Architectural components in Marine... | |
| 17-7 Steel Strip, Coil, Foil, Wire, AMS 5528 (COND A), AMS 5529 (COND C), ASTM A693, MIL-S25043 APPLICATIONS Springs Washers Clips Surgical parts Blades Bellows Honeycomb DESCRIPTION Type 17-7PH® Precipitation... | |
| 301 Stainless Strip, Coil, Foil & Wire, AMS 5901 (ANN), AMS 5902 (3/4H), AMS 5517 (1/4H), AMS 5518 (1/2H), AMS 5519 (FH), ASTM A666 APPLICATIONS Springs Fasteners Washers Zippers Clips... | |
| 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS... | |
| 316L Stainless Steel Strip, Coil, Foil, Wire Specification Codes: AMS 5507, ASTM A666 316L STAINLESS STEEL STRIP APPLICATIONS Chemical Screens Storage and Transportation Tanks Chemical Tubing Food Processing Oil Refineries... | |
| 420 Stainless Steel Strip, Coil, Foil, Wire, AMS 5506, ASTM A240 APPLICATIONS Cutlery surgical and dental instruments scissors tapes straight edges fasteners firearms DESCRIPTION Type 420 is a martensitic stainless... | |
| 436 Stainless Steel Strip, Coil, Foil, Wire APPLICATIONS Automotive exhaust applications Stretch formed Aerospace Applications Automotive Trim DESCRIPTION Type 436 is a variation of Type 434 to which Columbium has... | |
| A286 Stainless Steel Strip, Coil, Foil, Wire, AMS 5525, AMS 5858 APPLICATIONS Jet engine applications Fasteners low temperature applications WHAT IS A286 STAINLESS STEEL? Type A286 Stainless Steel is an... | |
| AL-6XN Stainless Steel Strip, Foil & Wire, ASTM A182, ASTM A240, ASTM A249, ASTM A312, ASTM A479, ASTM B366, ASTM B462, ASTM B472, ASTM B564, ASTM B675, ASTM B676, ASTM... | |
| Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493 APPLICATIONS Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION... | |
| ASTM A 276, ASTM A 313, ASTM A 666 APPLICATIONS Orthodontic arc wire, catheters, guide wires, surgical instruments, implant, springs and needles DESCRIPTION This austenitic stainless steel is initially electric-arc... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM A240, ASTM A265, ASTM B 463, ASTM B471, ASTM B 472, ASTM B 473, ASTM B475 ALLOY 20 CB-3® | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5525, AMS 5731, AMS 5732, AMS 5734, AMS 5737, AMS 5804, AMS 5858, ASTA453, ASTM A638 A286 ALLOY DESCRIPTION Alloy... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM A240 316TI ALLOY DESCRIPTION Type 316Ti is a titanium stabilized variation of alloy 316. This austenitic chromium-nickel stainless steel containing... | |
| Shaped, Flat, Square, Round, Fine, Plated and Bare Wire ASTM A167, AMS 5523 310S ALLOY DESCRIPTION Alloy 310S is an austenitic chromium nickel stainless steel that posses good oxidation resistance... | |
| Strip, Coil, Foil & Wire, AMS 5514, ASTM A240, QQ-S-766 APPLICATIONS Deep drawn parts, cups, pans, pens, eyelets, rivets, tubes, mixing bowls DESCRIPTION 305 Stainless Steel is an austenitic chromium... | |
| Strip, Coil, Foil & Wire, AMS 5515 & AMS 5516 (Annealed), AMS 5903 (1/4 Hard), AMS 5904 (1/2 Hard), AMS 5905 (3/4 Hard), AMS 5906 (Full Hard) APPLICATIONS Springs, Fasteners,... | |
| Strip, Coil, Foil & Wire, AMS 5523, ASTM A167 APPLICATIONS Furnace parts, Heat Exchangers, Paper Mills DESCRIPTION Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type... | |
| Strip, Coil, Foil & Wire, AMS 5764, AMS 5861, ASTM A193, ASTM A194, ASTM A240 (XM-19), ASTM A276 (XM-19), ASTM A479 (XM-19), ASTM A580 (XM-19) APPLICATIONS Nitronic 50® Stainless Steel... | |
| Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959 APPLICATIONS Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical... | |
| Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29) APPLICATIONS Cryogenic tanks valves,... | |
| Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a... | |
| Strip, Coil, Foil & Wire, ASTM A276 (XM-10), ASTM A314 (XM10), ASTM A412 (XM-10), ASTM A473 (XM-10), ASTM A580 (XM-10), AMS 5575, AMS 5656, ASTM A240 (XM-11), ASTM A276 (XM-11),... | |
| Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic... | |
| Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining... | |
| Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic chromium-nickel-mang anese stainless... | |
| Strip, Coil, Foil & Wire, ASTM F138, ASTM F139, ISO 5832 DESCRIPTION 316LS is a Stainless Steel grade that is vacuum arc remelted in order to maximize corrosion resistance and... | |
| Strip, Coil, Foil and Wire, ASTM A313 APPLICATIONS Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ... | |
| Strip, Coil, Foil Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430Li is a... | |
| Strip, Coil, Foil, & Wire, AMS 5617, AMS 5860, ASTM A564, ASTM A693 APPLICATIONS Medical devices and instrument, needles, pins DESCRIPTION Custom 455® stainless steel, a martensitic age-hardenable stainless steel. | |
| Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430 is a... | |
| Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive trim and molding, furnace combustion chambers, dishwashers, range hoods, gas burners on heating units, gutters and down spouts, steam... | |
| Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic... | |
| Strip, Coil, Foil, Wire, AMS 5511, ASTM A240, ASTM A666 APPLICATIONS Medical Parts Manufacturing Manufacture of Surgical Parts Tubing Flexible Metal Hose Bellows DESCRIPTION 304L has oxidation resistance to a... | |
| Strip, Coil, Foil, Wire, AMS 5512 APPLICATIONS Collector rings, airplane exhaust stacks, annealing box covers, jet engine parts, expansion joints, tubing, fasteners, flexible metal hose and bellows DESCRIPTION Type 347... | |
| Strip, Coil, Foil, Wire, AMS 5523, ASTM A167 APPLICATIONS Surgical parts Aerospace Chemical Petrochemical Food processing DESCRIPTION Type 17-4PH is a martensitic precipitation-harden ing stainless steel that provides an outstanding... | |
| Strip, Coil, Foil, Wire, AMS 5548, ASTM A693, MILS 8840, (Type 633) APPLICATIONS Bellows, industrial cutters, knives and a variety of vales and gas turbine components DESCRIPTION AM 350® is... | |
| Strip, Coil, Foil, Wire, AMS 5592, AMS 5716, ASTM B 511, ASTM B 512, ASTM B 535, ASTM B 536, ASTM B 546, ASTM B 710, ASTM B 739 APPLICATIONS... | |
| Strip, Coil, Foil, Wire, ASTM A 240, ASTM A 276, ASTM A 479, ASTMA 790 APPLICATIONS Welded pipe, tubular components, chemical processing, transport and storage, pulp and paper digesters, liquor... | |
| Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon... | |
| Strip, Coil, Foil, Wire, ASTM A167, ASTM A240 APPLICATIONS Chemical Processing, Food Processing, Oil Refineries, Paper Mills, Gas Scrubbers, Photographic Handling, and Marine Parts DESCRIPTIONS Type 317L (UNS 31703) is... | |
| Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Oil and gas industry equipment, off-shore platforms, heat exchangers, chemical process industry, vessels, piping, desalination plants DESCRIPTION Duplex Alloy 2507 is a super... | |
| Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels DESCRIPTION Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium,... | |
| Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon,... | |
| Strip, Coil, Foil, Wire, UNS S32100, AMS 5510 APPLICATIONS Aircraft collector rings, exhaust stacks, carburetor air intensifier tubes, exhaust manifolds, flexible couplings, jet engine parts, mufflers, pressure vessels, tubing, fasteners,... | |
| Strip, Coil, Foil, Wire. This alloy is unique to Ulbrich: No applicable industry specification APPLICATIONS Cutlery, surgical and dental instruments, scissors, tapes, straight edges, fasteners, firearms DESCRIPTION Type 420LC is... | |
| Strip, Foil, Wire, AMS 5504, AMS 5505, ASTM A-240 APPLICATIONS Cutlery, hardware, micrometer parts, compressor parts, valve parts for oil fields, fasteners, springs, pins, gauge parts, gun clips DESCRIPTION Type... | |
| Strip, Foil, Wire, AMS 5520, ASTM A693 APPLICATIONS Springs Retaining rings Diaphragms Aircraft bulkheads Welded and brazed honeycomb paneling Aircraft components DESCRIPTION Type 15-7MO® is a semi-austenitic precipitation-harden ing stainless... | |
| Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be... | |
| Wire, AMS 5640, AMS 5641, ASTM A 582, QQ-S-764 APPLICATIONS Type 303Se should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This... | |
| Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764 APPLICATIONS Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve... | |
| Wire, ASTM A276 (XM-28), ASTM A313 (XM-28), ASTM A580 (XM-28) APPLICATIONS Clamps for pole line hardware, concrete reinforcing accessories, abrasion and corrosion resistant screens, high strength non-magnetic springs, wire forms,... | |
| APPLICATIONS Fasteners Electrical Components Chemical Processing Machined Components Sea Water Applications DESCRIPTION 304Cu is applicable to certain unique uses due to its' increased copper content. The increased copper content provides... | |
| Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240 Applications Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms Description Type 420HC is a martensitic stainless steel... |