Ulbrich Stainless Steels & Special Metals, Inc. Reactor Grade Niobium, Type 1, Unalloyed NIOB1

Description
Strip, Coil, Foil, Wire, ASTM B393 NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED) APPLICATIONS Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer electronics, medical and superconducting applications DESCRIPTION Niobium is a very soft refractory metal with an extremely high melting point and corrosive resistant properties. High thermal/electric conductivity, easily fabricated and bio-compatible.
Datasheet
Description
Strip, Coil, Foil, Wire, ASTM B393 NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED) APPLICATIONS Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer electronics, medical and superconducting applications DESCRIPTION Niobium is a very soft refractory metal with an extremely high melting point and corrosive resistant properties. High thermal/electric conductivity, easily fabricated and bio-compatible.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reactor Grade Niobium, Type 1, Unalloyed - NIOB1 - Ulbrich Stainless Steels & Special Metals, Inc.
North Haven, CT, United States
Reactor Grade Niobium, Type 1, Unalloyed
NIOB1
Reactor Grade Niobium, Type 1, Unalloyed NIOB1
Strip, Coil, Foil, Wire, ASTM B393 NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED) APPLICATIONS Type 1 and Type 2: Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer electronics, medical and superconducting applications DESCRIPTION Niobium is a very soft refractory metal with an extremely high melting point and corrosive resistant properties. High thermal/electric conductivity, easily fabricated and bio-compatible.

Strip, Coil, Foil, Wire, ASTM B393

NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED)

APPLICATIONS

Type 1 and Type 2:
Used in jewelry, super-abrasives, thin film deposition (glass), high-energy physics, springs and superconducting magnets for aerospace, consumer electronics, medical and superconducting applications

DESCRIPTION

Niobium is a very soft refractory metal with an extremely high melting point and corrosive resistant properties. High thermal/electric conductivity, easily fabricated and bio-compatible.

Supplier's Site Datasheet

Technical Specifications

  Ulbrich Stainless Steels & Special Metals, Inc.
Product Category Metal Shapes and Stock
Product Number NIOB1
Product Name Reactor Grade Niobium, Type 1, Unalloyed
Type Niobium / Niobium Alloy; Refractory / Reactive; Pure, Unalloyed or Very Low Alloy Additions
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Foil
Features Coil Stock; Corrosion Resistant; Soft Magnetic Alloy
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
Applications Abrasion Resistant; Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Jewelry, Super-Abrasives, Thin Film Deposition (Glass), High-Energy Physics, Superconducting Magnets For Aerospace, Superconducting Applications
Unlock Full Specs
to access all available technical data

Similar Products

Metal Bars & Metal Rods - 684260 - RS Components, Ltd.
Specs
Type Copper
Shape / Form Round Bar or Rod Stock; Bar Stock
Width / OD 0.4724 inch (12 mm)
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details
 - Inconel® 601 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details