Aircraft engine components, chemical process equipment, pollution control equipment, ducting, and bellows. Application where low magnetic permeability is required even after severe cold work.
Nitronic 40® is a versatile austenitic stainless steel that combines high yield strength with good corrosion resistance. Retains high strength and toughness even at sub-zero temperatures.
Ulbrich Stainless Steels & Special Metals, Inc. | |
---|---|
Product Category | Metal Shapes and Stock |
Product Number | Nitronic 40® Stainless Steel |
Product Name | Stainless Steel Alloy, Austenitic |
Type | Stainless; Alloy |
Shape / Form | Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Foil |
Features | Coil Stock; Austenitic; Corrosion Resistant; Die / Cold Work |
Processing, Temper & Finish | Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed |
Applications | Aerospace or Aircraft Quality; Chemical or material processing; Aircraft Engine Components, Chemical Process Equipment, Pollution Control Equipment, Ducting, and Bellows |