Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Refractory and Reactive Metals

Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures.
Refractory and Reactive Metals: Learn more

Product Name Notes
(Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts deep drawing applications TITANIUM GRADE...
(Commercially Pure Titanium: Grade 2) (40A) Strip, Coil, Foil, Wire, ASTM B265 GR2, AMS 4902, ASTM F67, MIL-T-9046CP3 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts TITANIUM...
(Commercially Pure Titanium: Grade 4) (70A) Strip, Coil, Foil, Wire, ASTM B265 GR4, AMS 4901, ASTM F67, MIL-T-9046CP1 APPLICATIONS Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts DESCRIPTION...
(Ti-6Al-2Sn-4Zr-2Mo) Strip*, Coil*, Foil* & Wire, AMS 4975 *This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for...
Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our...
Grade 9 Titanium (Ti 3-2.5) Strip, Foil, Coil, Wire, ASTM B265 GR9, MIL-T-9046 AB-5 APPLICATIONS OF GRADE 9 TITANIUM Honeycombs bellows tubing for hydraulic systems golf club shafts tennis racquets...
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562 APPLICATIONS OF MP35N Fasteners Springs nonmagnetic electrical components medical instruments medical and dental devices seawater...
Nitinol Strip & Foil (Rolled from Flat Wire), ASTM F2063 (Chemistry) NITINOL (NITI) APPLICATIONS Heat engines, resilient glass frames, mechanical watch springs, temperature control system, couplings, golf club insert, biomedical...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B551 APPLICATIONS Metal gaskets for chemical processing plants, Getter straps, Nuclear components DESCRIPTION Commercially pure Zirconium 702 exhibits good ductility...
Strip, Coil, Foil, Wire, AMS 5537 APPLICATIONS Jet Engine Parts: turbine blades, combustion chambers, after burner parts and turbine rings Industrial Furnaces: mufflers and turbine rings DESCRIPTION Haynes® 25 (L-605)...
Strip, Coil, Foil, Wire, ASTM B393 NIOB1 (TYPE 1 REACTOR GRADE UNALLOYED) NIOB2 (TYPE 2 COMMERCIAL GRADE UNALLOYED) APPLICATIONS Type 1 and Type 2: Used in jewelry, super-abrasives, thin film...
Strip, Foil, Wire, ASTM B-815, ASTM B-818 APPLICATIONS Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts DESCRIPTION ULTIMET® is a...
Strip, Foil, Wire, ASTM B551 APPLICATIONS Seal rings for gas turbine. Packing for gas turbines. DESCRIPTION Alloy 188 is a cobalt-nickel-chromi um-tungsten super alloy combining excellent high-temperature strength with very...
Strip, Foil, Wire, ASTM B551 APPLICATIONS Structured packing and gaskets for chemical processing plants, getter straps and nuclear DESCRIPTION Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility...
Tantalum Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B 365, ASTM B708, ASTM F 560 R05200: Electron beam or vacuum-arc cast tantalum R05400: Sintered tantalum TANTALUM WIRE...
Ti 15-3-3-3 Strip, Coil, Foil & Wire, AMS 4914 APPLICATIONS Airframe structures Ducting Honeycombs Hydraulic tubing Springs Fasteners DESCRIPTION Titanium Alloy 15-3-3-3 is a metastable beta titanium alloy that offers...
Titanium Beta 21S Strip, Coil, Foil, Wire WHAT IS TITANIUM BETA 21S? Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and...
WHAT IS TUNGSTEN? Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element,...
(Commercially Pure Titanium: Grade 3) Strip, Coil, Foil, Wire, ASTM B265 GR3, AMS 4900K, ASTM F67, MIL-T-9046CP2 Applications Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts Description Commercially...