Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Metal Plates and Plate Stock
Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications such as raw material feed for machining or forming of parts, flooring or floor fabrication, and building and construction materials.
Metal Plates and Plate Stock: Learn more
| Product Name | Notes |
|---|---|
| 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire AMS 5887, AMS 5888, AMS 5889, ASTM B166 ALLOY 617 DESCRIPTION Alloy 617 is a nickel-chromium-coba lt-molybdenum alloy. With an... | |
| Strip, Coil, Foil & Wire, ASTM F-15 APPLICATIONS Alloy 29-17 (Kovar®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found... | |
| Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be... | |
| Wire, AMS 5640, AMS 5641, ASTM A 582, QQ-S-764 APPLICATIONS Type 303Se should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This... | |
| Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764 APPLICATIONS Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve... |