Ulbrich Stainless Steels & Special Metals, Inc. Stainless Steel Alloy, Austenitic 201

Description
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic chromium-nickel-mang anese stainless alloy. It was developed mid century to conserve nickel and it is used as an alternative to type 301 in some tempered applications. Because of 201 's relatively high yield strength in the annealed condition, use of 201 is limited. Type 201 is generally used in the tempered condition particularly for springs and fasteners. 201 Stainless will retain a comparable ductility to 301 even with the higher yield strength.
Datasheet
Description
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic chromium-nickel-mang anese stainless alloy. It was developed mid century to conserve nickel and it is used as an alternative to type 301 in some tempered applications. Because of 201 's relatively high yield strength in the annealed condition, use of 201 is limited. Type 201 is generally used in the tempered condition particularly for springs and fasteners. 201 Stainless will retain a comparable ductility to 301 even with the higher yield strength.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy, Austenitic - 201 - Ulbrich Stainless Steels & Special Metals, Inc.
North Haven, CT, United States
Stainless Steel Alloy, Austenitic
201
Stainless Steel Alloy, Austenitic 201
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic chromium-nickel-mang anese stainless alloy. It was developed mid century to conserve nickel and it is used as an alternative to type 301 in some tempered applications. Because of 201 's relatively high yield strength in the annealed condition, use of 201 is limited. Type 201 is generally used in the tempered condition particularly for springs and fasteners. 201 Stainless will retain a comparable ductility to 301 even with the higher yield strength.

Strip, Coil, Foil & Wire, ASTM A666, ASTM A240

APPLICATIONS

  • Springs
  • Fasteners
  • Utensils
  • Food Service
  • Appliances
  • Automotive Trim
  • Clamps

DESCRIPTION

Type 201 stainless steel is an austenitic chromium-nickel-manganese stainless alloy. It was developed mid century to conserve nickel and it is used as an alternative to type 301 in some tempered applications. Because of 201 's relatively high yield strength in the annealed condition, use of 201 is limited. Type 201 is generally used in the tempered condition particularly for springs and fasteners. 201 Stainless will retain a comparable ductility to 301 even with the higher yield strength.

Supplier's Site Datasheet

Technical Specifications

  Ulbrich Stainless Steels & Special Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 201
Product Name Stainless Steel Alloy, Austenitic
Type Stainless; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Wire - Profile, Round, Flat, Square; Coil - Strip, Foil, Ribbon; Foil
Features Coil Stock; Austenitic; Corrosion Resistant; Die / Cold Work
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
Applications Automotive or Vehicular; Springs, Fasteners, Utensils, Food Service, Appliances, Automotive Trim, Clamps
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - S-Copper - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Metal Angle - 681772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Tee
Specifications He9tf
Thickness 0.1181 inch (3 mm)
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Aluminum & Aluminum Alloys -  - Arnold Magnetic Technologies
Specs
Type Aluminum
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Hardened / Heat Treated
View Details