Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Titanium and Titanium Alloys
Titanium and titanium alloys are non-ferrous metals with excellent corrosion resistance, fatigue properties, and a high strength-to-weight ratios.
Titanium and Titanium Alloys: Learn more
| Product Name | Notes |
|---|---|
| (Commercially Pure Titanium: Grade 1) Strip, Coil, Foil, Wire, ASTM B265 GR1, ASTM F67 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts deep drawing applications TITANIUM GRADE... | |
| (Commercially Pure Titanium: Grade 2) (40A) Strip, Coil, Foil, Wire, ASTM B265 GR2, AMS 4902, ASTM F67, MIL-T-9046CP3 APPLICATIONS Bellows aircraft structural honeycomb gaskets aircraft skin heat exchanger parts TITANIUM... | |
| (Commercially Pure Titanium: Grade 4) (70A) Strip, Coil, Foil, Wire, ASTM B265 GR4, AMS 4901, ASTM F67, MIL-T-9046CP1 APPLICATIONS Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts DESCRIPTION... | |
| (Ti-6Al-2Sn-4Zr-2Mo) Strip*, Coil*, Foil* & Wire, AMS 4975 *This item is in development in our strip facilities and not currently available in production quantities. Please contact our Technical Services for... | |
| Grade 5 Titanium (Ti-6Al-4V) Strip*, Coil*, Foil*, Wire, ASTM B265 * This item is in development in our strip facilities and not currently available in production quantities. Please contact our... | |
| Grade 9 Titanium (Ti 3-2.5) Strip, Foil, Coil, Wire, ASTM B265 GR9, MIL-T-9046 AB-5 APPLICATIONS OF GRADE 9 TITANIUM Honeycombs bellows tubing for hydraulic systems golf club shafts tennis racquets... | |
| Nitinol Strip & Foil (Rolled from Flat Wire), ASTM F2063 (Chemistry) NITINOL (NITI) APPLICATIONS Heat engines, resilient glass frames, mechanical watch springs, temperature control system, couplings, golf club insert, biomedical... | |
| Ti 15-3-3-3 Strip, Coil, Foil & Wire, AMS 4914 APPLICATIONS Airframe structures Ducting Honeycombs Hydraulic tubing Springs Fasteners DESCRIPTION Titanium Alloy 15-3-3-3 is a metastable beta titanium alloy that offers... | |
| Titanium Beta 21S Strip, Coil, Foil, Wire WHAT IS TITANIUM BETA 21S? Titanium Beta 21 S (Grade 21) is a beta titanium alloy developed as an oxidation-resistant aerospace material and... | |
| (Commercially Pure Titanium: Grade 3) Strip, Coil, Foil, Wire, ASTM B265 GR3, AMS 4900K, ASTM F67, MIL-T-9046CP2 Applications Bellows, aircraft structural, honeycomb, gaskets, aircraft skin, heat exchanger parts Description Commercially... |