Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Ferrous Metals and Iron Alloys

Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications.
Ferrous Metals and Iron Alloys: Learn more

Product Name Notes
316 Stainless Steel Strip, Coil, Foil, Wire, ASTM A666, AMS5524 316 STAINLESS STEEL APPLICATIONS Pulp and Paper Equipment Heat exchangers Propeller shafts Fittings Dyeing Equipment Exterior Architectural components in Marine...
17-7 Steel Strip, Coil, Foil, Wire, AMS 5528 (COND A), AMS 5529 (COND C), ASTM A693, MIL-S25043 APPLICATIONS Springs Washers Clips Surgical parts Blades Bellows Honeycomb DESCRIPTION Type 17-7PH® Precipitation...
301 Stainless Strip, Coil, Foil & Wire, AMS 5901 (ANN), AMS 5902 (3/4H), AMS 5517 (1/4H), AMS 5518 (1/2H), AMS 5519 (FH), ASTM A666 APPLICATIONS Springs Fasteners Washers Zippers Clips...
304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS...
316L Stainless Steel Strip, Coil, Foil, Wire Specification Codes: AMS 5507, ASTM A666 316L STAINLESS STEEL STRIP APPLICATIONS Chemical Screens Storage and Transportation Tanks Chemical Tubing Food Processing Oil Refineries...
420 Stainless Steel Strip, Coil, Foil, Wire, AMS 5506, ASTM A240 APPLICATIONS Cutlery surgical and dental instruments scissors tapes straight edges fasteners firearms DESCRIPTION Type 420 is a martensitic stainless...
436 Stainless Steel Strip, Coil, Foil, Wire APPLICATIONS Automotive exhaust applications Stretch formed Aerospace Applications Automotive Trim DESCRIPTION Type 436 is a variation of Type 434 to which Columbium has...
A286 Stainless Steel Strip, Coil, Foil, Wire, AMS 5525, AMS 5858 APPLICATIONS Jet engine applications Fasteners low temperature applications WHAT IS A286 STAINLESS STEEL? Type A286 Stainless Steel is an...
AL-6XN Stainless Steel Strip, Foil & Wire, ASTM A182, ASTM A240, ASTM A249, ASTM A312, ASTM A479, ASTM B366, ASTM B462, ASTM B472, ASTM B564, ASTM B675, ASTM B676, ASTM...
Also known as XM-7, 304CU, 304HQ Coil, Wire, ASTM A493 APPLICATIONS Applications that require severe cold working. Cold heading applications such as bolts, self- tapping screws and blind rivets. DESCRIPTION...
ASTM A 276, ASTM A 313, ASTM A 666 APPLICATIONS Orthodontic arc wire, catheters, guide wires, surgical instruments, implant, springs and needles DESCRIPTION This austenitic stainless steel is initially electric-arc...
Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range...
Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM A240, ASTM A265, ASTM B 463, ASTM B471, ASTM B 472, ASTM B 473, ASTM B475 ALLOY 20 CB-3®
Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM F31 ALLOY 42-6 DESCRIPTION Alloy 42-6 was developed to match the thermal expansion characteristics of 0120 glass. An additional...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5525, AMS 5731, AMS 5732, AMS 5734, AMS 5737, AMS 5804, AMS 5858, ASTA453, ASTM A638 A286 ALLOY DESCRIPTION Alloy...
Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM A240 316TI ALLOY DESCRIPTION Type 316Ti is a titanium stabilized variation of alloy 316. This austenitic chromium-nickel stainless steel containing...
Shaped, Flat, Square, Round, Fine, Plated and Bare Wire ASTM A167, AMS 5523 310S ALLOY DESCRIPTION Alloy 310S is an austenitic chromium nickel stainless steel that posses good oxidation resistance...
Strip, Coil, Foil & Wire, AMS 5514, ASTM A240, QQ-S-766 APPLICATIONS Deep drawn parts, cups, pans, pens, eyelets, rivets, tubes, mixing bowls DESCRIPTION 305 Stainless Steel is an austenitic chromium...
Strip, Coil, Foil & Wire, AMS 5515 & AMS 5516 (Annealed), AMS 5903 (1/4 Hard), AMS 5904 (1/2 Hard), AMS 5905 (3/4 Hard), AMS 5906 (Full Hard) APPLICATIONS Springs, Fasteners,...
Strip, Coil, Foil & Wire, AMS 5523, ASTM A167 APPLICATIONS Furnace parts, Heat Exchangers, Paper Mills DESCRIPTION Type 309 is an austenitic chromium nickel stainless steel (.08% max carbon). Type...
Strip, Coil, Foil & Wire, AMS 5764, AMS 5861, ASTM A193, ASTM A194, ASTM A240 (XM-19), ASTM A276 (XM-19), ASTM A479 (XM-19), ASTM A580 (XM-19) APPLICATIONS Nitronic 50® Stainless Steel...
Strip, Coil, Foil & Wire, AMS5763, AMS 5773, AMS 5863, ASTM A 564, ASTM A693, ASTM A 959 APPLICATIONS Pulp and paper, aircraft, power generation, chemical processing, nuclear applications, medical...
Strip, Coil, Foil & Wire, ASTM A240 (XM-29), ASTM A276 (XM-29), ASTM A313 (XM-29), ASTM A358 (XM-29), ASTM A479 (XM-29), ASTM A580 (XM-29), ASTM A688 (XM-29) APPLICATIONS Cryogenic tanks valves,...
Strip, Coil, Foil & Wire, ASTM A240, ASTM A666 APPLICATIONS Coal handling equipment: screens, chute liners, buckets. Well screens, mixing tanks, hose clamps. Mining equipment DESCRIPTION Nitronic 30® is a...
Strip, Coil, Foil & Wire, ASTM A276 (XM-10), ASTM A314 (XM10), ASTM A412 (XM-10), ASTM A473 (XM-10), ASTM A580 (XM-10), AMS 5575, AMS 5656, ASTM A240 (XM-11), ASTM A276 (XM-11),...
Strip, Coil, Foil & Wire, ASTM A5167, ASTM A 276, ASTM 314, ASTM 580, QQ-S-763 APPLICATIONS Kilns, heat exchangers, furnace parts, muffles and retorts, annealing covers, food processing equipment, cryogenic...
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining...
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs Fasteners Utensils Food Service Appliances Automotive Trim Clamps DESCRIPTION Type 201 stainless steel is an austenitic chromium-nickel-mang anese stainless...
Strip, Coil, Foil & Wire, ASTM F-15 APPLICATIONS Alloy 29-17 (Kovar®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found...
Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Electrical resistors DESCRIPTION Alloy 46 is a nickel-iron controlled expansion alloy containing 46: nickel. It has a fairly constant coefficient of thermal...
Strip, Coil, Foil & Wire, ASTM F138, ASTM F139, ISO 5832 DESCRIPTION 316LS is a Stainless Steel grade that is vacuum arc remelted in order to maximize corrosion resistance and...
Strip, Coil, Foil and Wire, ASTM A313 APPLICATIONS Hinge pins and baskets use in the tobacco industry. Fasteners where higher strength, non-magnetic behavior and galling resistance over 304 or 304HQ...
Strip, Coil, Foil and Wire, ASTM F1684 APPLICATIONS Standards of length, measuring devices, laser components, bi-metal, thermostat strip, piping for storing and transporting liquefied gases DESCRIPTION Alloy 36 is a...
Strip, Coil, Foil Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430Li is a...
Strip, Coil, Foil, & Wire, AMS 5617, AMS 5860, ASTM A564, ASTM A693 APPLICATIONS Medical devices and instrument, needles, pins DESCRIPTION Custom 455® stainless steel, a martensitic age-hardenable stainless steel.
Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive parts, cooking utensils, fasteners, food processing, oil burners parts, television cones, tobacco machinery parts DESCRIPTION Type 430 is a...
Strip, Coil, Foil, Wire, AMS 5503, ASTM A240 APPLICATIONS Architectural, automotive trim and molding, furnace combustion chambers, dishwashers, range hoods, gas burners on heating units, gutters and down spouts, steam...
Strip, Coil, Foil, Wire, AMS 5507, ASTM A666 APPLICATIONS Chemical processing, food processing, oil refineries, paper mills, gas scrubbers, photographic handling, and marine applications DESCRIPTION Type 317 is an austenitic...
Strip, Coil, Foil, Wire, AMS 5511, ASTM A240, ASTM A666 APPLICATIONS Medical Parts Manufacturing Manufacture of Surgical Parts Tubing Flexible Metal Hose Bellows DESCRIPTION 304L has oxidation resistance to a...
Strip, Coil, Foil, Wire, AMS 5512 APPLICATIONS Collector rings, airplane exhaust stacks, annealing box covers, jet engine parts, expansion joints, tubing, fasteners, flexible metal hose and bellows DESCRIPTION Type 347...
Strip, Coil, Foil, Wire, AMS 5523, ASTM A167 APPLICATIONS Surgical parts Aerospace Chemical Petrochemical Food processing DESCRIPTION Type 17-4PH is a martensitic precipitation-harden ing stainless steel that provides an outstanding...
Strip, Coil, Foil, Wire, AMS 5548, ASTM A693, MILS 8840, (Type 633) APPLICATIONS Bellows, industrial cutters, knives and a variety of vales and gas turbine components DESCRIPTION AM 350® is...
Strip, Coil, Foil, Wire, AMS 5592, AMS 5716, ASTM B 511, ASTM B 512, ASTM B 535, ASTM B 536, ASTM B 546, ASTM B 710, ASTM B 739 APPLICATIONS...
Strip, Coil, Foil, Wire, ASTM A 240, ASTM A 276, ASTM A 479, ASTMA 790 APPLICATIONS Welded pipe, tubular components, chemical processing, transport and storage, pulp and paper digesters, liquor...
Strip, Coil, Foil, Wire, ASTM A 276 APPLICATIONS Cutlery and scissors DESCRIPTION Type 440A is a straight chromium martensitic stainless steel which combine the superior wear resistance of high carbon...
Strip, Coil, Foil, Wire, ASTM A167, ASTM A240 APPLICATIONS Chemical Processing, Food Processing, Oil Refineries, Paper Mills, Gas Scrubbers, Photographic Handling, and Marine Parts DESCRIPTIONS Type 317L (UNS 31703) is...
Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Oil and gas industry equipment, off-shore platforms, heat exchangers, chemical process industry, vessels, piping, desalination plants DESCRIPTION Duplex Alloy 2507 is a super...
Strip, Coil, Foil, Wire, ASTM A240 APPLICATIONS Pulp and paper industry, caustic solutions, organic acids, food industry, pressure vessels DESCRIPTION Duplex Alloy 2304 is a two-phase, ferritic, austenitic 23% chromium,...
Strip, Coil, Foil, Wire, ASTM A268, ASTM A240 APPLICATIONS Food processing, brewery and wine making equipment, hot-water tanks, heat-exchanger tubing and automotive components DESCRIPTION Type 444 is a low carbon,...
Strip, Coil, Foil, Wire, UNS S32100, AMS 5510 APPLICATIONS Aircraft collector rings, exhaust stacks, carburetor air intensifier tubes, exhaust manifolds, flexible couplings, jet engine parts, mufflers, pressure vessels, tubing, fasteners,...
Strip, Coil, Foil, Wire. This alloy is unique to Ulbrich: No applicable industry specification APPLICATIONS Cutlery, surgical and dental instruments, scissors, tapes, straight edges, fasteners, firearms DESCRIPTION Type 420LC is...
Strip, Foil, Wire, AMS 5504, AMS 5505, ASTM A-240 APPLICATIONS Cutlery, hardware, micrometer parts, compressor parts, valve parts for oil fields, fasteners, springs, pins, gauge parts, gun clips DESCRIPTION Type...
Strip, Foil, Wire, AMS 5520, ASTM A693 APPLICATIONS Springs Retaining rings Diaphragms Aircraft bulkheads Welded and brazed honeycomb paneling Aircraft components DESCRIPTION Type 15-7MO® is a semi-austenitic precipitation-harden ing stainless...
Wire, AMS 5610, ASTM A582, QQ-S-764, Mil-W-5263 APPLICATIONS Type 416 stainless steel is used for shafts, axles, gears, screws, bolts and any part that requires considerable machining. Should not be...
Wire, AMS 5640, AMS 5641, ASTM A 582, QQ-S-764 APPLICATIONS Type 303Se should be considered for use in applications such as shafts, valve bodies, valves, valve trim, and fittings. This...
Wire, AMS 5640, ASTM A 314, ASTM A 581, ASTM A 582, QQ-S-764 APPLICATIONS Type 303 should be considered for use in applications such as shafts, valve bodies, valves, valve...
Wire, ASTM A276 (XM-28), ASTM A313 (XM-28), ASTM A580 (XM-28) APPLICATIONS Clamps for pole line hardware, concrete reinforcing accessories, abrasion and corrosion resistant screens, high strength non-magnetic springs, wire forms,...
APPLICATIONS Fasteners Electrical Components Chemical Processing Machined Components Sea Water Applications DESCRIPTION 304Cu is applicable to certain unique uses due to its' increased copper content. The increased copper content provides...
Tempered 420HC Steel Strip, As Rolled, AMS 5506, ASTM A240 Applications Cutlery, Surgical and dental instruments, Scissors, Tapes, Straight edges, Fasteners, Firearms Description Type 420HC is a martensitic stainless steel...