Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Nickel and Nickel Alloys
Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
Nickel and Nickel Alloys: Learn more
| Product Name | Notes |
|---|---|
| Inconel 600 (Nickel 600) Strip, Coil, Foil, Wire, AMS 5540, ASTM B168 APPLICATIONS FOR INCONEL 600 Furnace components chemical processing food processing nuclear engineering Honeycomb manufacturing flexible metal hose tubing... | |
| Inconel 601 (Nickel 601) Strip, Coil, Foil & Wire, AMS 5715, AMS 5870, ASTM B166, ASTM B167, ASTM B168 APPLICATIONS Furnace components such as baskets, muffles, retorts, petrochemical processing equipment,... | |
| Inconel 625 (Nickel 625) Strip, Foil, Wire, AMS 5599, AMS 5979, ASTM B443 Gr1 or Gr2 GR1 -ANNEALED FOR SERVICE TEMPS UP TO 1100 °F GR2 - SOLUTION ANNEALED FOR... | |
| Inconel 702 (Nickel 702) Strip, Coil, Foil & Wire, AMS 5550 APPLICATIONS lnconel® 702 (Alloy 702) is used in afterburner liners, furnace components. DESCRIPTION lnconel® 702 (Alloy 702) is a... | |
| (Alloy 263) Strip & Foil, AMS 5872, MSSR 7036 APPLICATIONS Heat treat equipment DESCRIPTION Haynes® 263 is an age-hardenable nickel-cobalt-chromi um-molybdenum alloy designed specifically to combine very good strength properties... | |
| (Nickel 800) Strip, Coil, Foil, and Wire, AMS 5766, AMS 5871, AMS 5876, AMS 5877, ASTM B 408, ASTM B409 APPLICATIONS OF INCOLOY 800 Muffles Radiant tubes Heat Treat Trays... | |
| (Nickel Alloy 214) Strip, Coil, Foil, Wire, ROLLS ROYCE MSRR7238 IS2 APPLICATIONS Furnace parts, Honeycombs DESCRIPTION Haynes® 214 is a nickel-chromium-alum inum-iron alloy, designed to provide the optimum in hightemperatures... | |
| (Nickel Alloy 242) Strip, Coil, Foil, Wire, ASTM B434 (cover annealed material only) APPLICATIONS Seal rings, containment rings, duct segments, casings, fasteners, rocket nozzles, pumps, honeycombs. Chemical processing: such as... | |
| (Nickel Alloy HC22) Strip, Foil, Wire, ASTM B575 APPLICATIONS Bellows, flue gas scrubber components, nuclear fuel reprocessing and sour gas production DESCRIPTION Hastelloy® C-22 is a most versatile nickel-chromium-moly bdenum-tungsten... | |
| (Nickel Alloy X) Strip, Coil, Foil, Wire, ASTM B435, AMS 5536, MIL-I-45208, MSRR7158, GE B50TF25 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION... | |
| (Nickel B-3) Strip, Foil, Wire, ASTM B333 APPLICATIONS Aircraft, furnace and chemical process components, honeycombs and gas turbine combustion section components DESCRIPTION Hastelloy® B-3 is a nickel- molybdenum alloy with... | |
| AMS 5221, AMS 5223, AMS 5225 ALLOY 902 WIRE DESCRIPTION Alloy 902 is a precipitation hardenable nickel-iron with a controllable thermoplastic coefficient which is the alloy’s outstanding characteristic. The alloy... | |
| Hastelloy C-276 Strip, Coil, Foil, Wire, ASTM B582 APPLICATIONS OF HASTELLOY C-276 Bellows Marine hardware Chemical processing Agrichemical production Petrochemical production DESCRIPTION OF HASTELLOY C-276 Hastelloy® C-276 is a most... | |
| Haynes 230 (Nickel Alloy 230) Strip, Coil, Foil, Wire, ASTM B435, AMS 5878, PWA 1163 APPLICATIONS Aerospace gas turbine parts Combustor cans Transistor ducts Flameholders Thermocouple sheaths Aerospace Honeycomb chemical... | |
| Incoloy 825 (Nickel 825) Strip, Coil, Foil, Wire, AMS 5542, ASTM B424 APPLICATIONS Chemical processing components pollution control oil and gas recovery pickling tank parts nuclear fuel processing DESCRIPTION OF... | |
| Inconel 718 (Nickel 718) Strip, Coil, Foil, Wire, AMS 5596, AMS 5597, ASTM B670, WESTINGHOUSE NFD310021(NUCLEAR), UNE N07718 APPLICATIONS Honeycombs bellows seal rings fasteners spacers DESCRIPTION lnconel® 718 is a... | |
| Inconel X750 Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated AMS 5542, AMS 5598, AMS 5667, AMS 5671, AMS 5698, AMS 5699, MIL-N-7786 INCONEL® X750 ALLOY DESCRIPTION Alloy X750,... | |
| Monel 400 Strip, Coil, Foil, Wire, AMS 4544, QQN 2810D, ASTM B127 APPLICATIONS Marine engineering chemical equipment hydrocarbon processing valves pumps fittings fasteners heat exchangers flexible metal hose DESCRIPTION Monel® | |
| Nitinol Strip & Foil (Rolled from Flat Wire), ASTM F2063 (Chemistry) NITINOL (NITI) APPLICATIONS Heat engines, resilient glass frames, mechanical watch springs, temperature control system, couplings, golf club insert, biomedical... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire AMS 5887, AMS 5888, AMS 5889, ASTM B166 ALLOY 617 DESCRIPTION Alloy 617 is a nickel-chromium-coba lt-molybdenum alloy. With an... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM 581, ASTM B 582 HASTELLOY G-3 WIRE DESCRIPTION Alloy G3 has excellent corrosion resistance to oxidizing chemicals and atmospheres while... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B407, ASTM B408, ASTM B409 ALLOY HR-120 DESCRIPTION Alloy HR-120 alloy is a solid-solution-stren gthened heat-resistant alloy that provides excellent... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B581, ASTM B582 HASTELLOY® G30 DESCRIPTION With higher chromium, added cobalt and tungsten alloy G30 is an improved version of... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM F3 ALLOY 270 WIRE DESCRIPTION Alloy 270 is a high purity grade of nickel and has a low base hardness... | |
| Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ALLOY 80/20 NICKEL-CHROMIUM WIRE DESCRIPTION Its chemical composition gives good oxidation resistance especially under conditions of frequent switching or wide temperature... | |
| Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Semiconductor lead frames, thermostat bi-metal strips, metal to glass sealing applications in microelectronic components DESCRIPTION Alloy 42 is a nickel-iron alloy that... | |
| Strip, Coil, Foil & Wire, ASTM F30 APPLICATIONS Applications for Alloy 52 include magnetic reed switches and seals that need controlled linear expansion to approximately 977 °F (525 °C). DESCRIPTION... | |
| Strip, Coil, Foil and Wire, ASTM B333 APPLICATIONS Hastelloy® B-2 is used for most chemical process applications in the welded condition, gasoline refining. DESCRIPTION Hastelloy® 8-2 is a nickel-base wrought... | |
| Strip, Coil, Foil, Wire, AMS 5951, ASTM B 637 APPLICATIONS Gas turbine such as sheet fabrications, rings, cases found in compressor, combustion and turbine sections DESCRIPTION Haynes® 282 is a... | |
| Strip, Coil, Foil, Wire, ASTM B162 APPLICATIONS Lead wires, battery components, transducers, sparking electrodes, and heat exchangers DESCRIPTION Alloy 200 is a wrought commercially pure Nickel with a maximum carbon... | |
| Strip, Coil, Foil, Wire, ASTM B162 APPLICATIONS Used primarily for parts requiring excellent corrosion and strong magnetic properties such as: Lead wires, battery components, transducers, sparking electrodes, and heat exchangers... | |
| Strip, Coil, Foil, Wire, ASTM F-96 APPLICATIONS Electronic and electrical devices, marine fixtures, chemical processing equipment, gasoline tanks, boiler feed water heaters and other heat exchangers DESCRIPTION Monel® 404 (Nickel... | |
| Strip, Coil, Foil, Wire, ASTM F290 APPLICATIONS Used typically for electrical contact applications such as springs. DESCRIPTION Permanickel 300® is an age-hardenable high Nickel super alloy with a maximum carbon... | |
| Strip, Coil, Foil, Wire, DIN 17471 APPLICATIONS Precision foils for electrical resistance heaters and circuits DESCRIPTION Monel® 401 is a ductile Nickel-Copper alloy with a very low coefficient of electrical... | |
| Strip, Coil, Foil, Wire, QQN286 APPLICATIONS Pump components, doctor blades and scrapers, oil well drill collars and cable wrap, marine instruments, electronic components, springs, valve tray, and submarine parts DESCRIPTION... | |
| Waspaloy Strip, Coil, Foil, Wire, AMS 5544 APPLICATIONS Gas turbine parts Afterburner components WASPALOY DESCRIPTION Waspaloy® is a nickel-base alloy with excellent high temperature strength and good resistance to oxidation... | |
| (ALLOY C-4) STRIP, COIL, FOIL & WIRE, ASTM B 575 APPLICATIONS Chemical processing equipment, nuclear fuel processing DESCRIPTION Hastelloy® C-4 is a nickel-chromium-moly bdenum alloy with outstanding high temperature stability. |