Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Specialty Steels and Other Iron Alloys
Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions.
Specialty Steels and Other Iron Alloys: Learn more
| Product Name | Notes |
|---|---|
| Shaped, Flat, Square, Round, Fine Wire, Plated and Bare Wire ASTM F31 ALLOY 42-6 DESCRIPTION Alloy 42-6 was developed to match the thermal expansion characteristics of 0120 glass. An additional... | |
| Strip, Coil, Foil & Wire, ASTM F-15 APPLICATIONS Alloy 29-17 (Kovar®) has been used for making hermetic seals with the harder Pyrex glasses and ceramic materials. This alloy has found... | |
| Strip, Coil, Foil & Wire, ASTM F-30 APPLICATIONS Electrical resistors DESCRIPTION Alloy 46 is a nickel-iron controlled expansion alloy containing 46: nickel. It has a fairly constant coefficient of thermal... | |
| Strip, Coil, Foil and Wire, ASTM F1684 APPLICATIONS Standards of length, measuring devices, laser components, bi-metal, thermostat strip, piping for storing and transporting liquefied gases DESCRIPTION Alloy 36 is a... |