Ulbrich Stainless Steels & Special Metals, Inc. Stainless Steel Alloy, Austenitic 301SI

Description
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining very high strengths while maintaining ductility through cold working. It is not hardenable by heat treatment. Type 301Si is non magnetic in the annealed condition and becomes increasingly magnetic when cold worked. 301Si has an increased silicon content over standard 301 and is typically used for "super" high strength applications. The extra silicon allows for even better ductility at high tensile strengths than standard 301. Both are produced to ASTM A666.
Datasheet
Description
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining very high strengths while maintaining ductility through cold working. It is not hardenable by heat treatment. Type 301Si is non magnetic in the annealed condition and becomes increasingly magnetic when cold worked. 301Si has an increased silicon content over standard 301 and is typically used for "super" high strength applications. The extra silicon allows for even better ductility at high tensile strengths than standard 301. Both are produced to ASTM A666.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Alloy, Austenitic - 301SI - Ulbrich Stainless Steels & Special Metals, Inc.
North Haven, CT, United States
Stainless Steel Alloy, Austenitic
301SI
Stainless Steel Alloy, Austenitic 301SI
Strip, Coil, Foil & Wire, ASTM A666, ASTM A240 APPLICATIONS Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings DESCRIPTION Type 301Si is an austenitic stainless steel capable of attaining very high strengths while maintaining ductility through cold working. It is not hardenable by heat treatment. Type 301Si is non magnetic in the annealed condition and becomes increasingly magnetic when cold worked. 301Si has an increased silicon content over standard 301 and is typically used for "super" high strength applications. The extra silicon allows for even better ductility at high tensile strengths than standard 301. Both are produced to ASTM A666.

Strip, Coil, Foil & Wire, ASTM A666, ASTM A240

APPLICATIONS

Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings

DESCRIPTION

Type 301Si is an austenitic stainless steel capable of attaining very high strengths while maintaining ductility through cold working. It is not hardenable by heat treatment. Type 301Si is non magnetic in the annealed condition and becomes increasingly magnetic when cold worked. 301Si has an increased silicon content over standard 301 and is typically used for "super" high strength applications. The extra silicon allows for even better ductility at high tensile strengths than standard 301. Both are produced to ASTM A666.

Supplier's Site Datasheet

Technical Specifications

  Ulbrich Stainless Steels & Special Metals, Inc.
Product Category Metal Shapes and Stock
Product Number 301SI
Product Name Stainless Steel Alloy, Austenitic
Type Stainless; Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Strip; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Foil
Features Coil Stock; Austenitic; Corrosion Resistant; Die / Cold Work
Processing, Temper & Finish Wrought; Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Polished (optional feature); Annealed
Applications Electronics or semiconductors; Springs, Fasteners, Washers, Zippers, Clips, Clamps, Computer Parts, Stampings
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - NOVENTIN® - Isabellenhutte USA
Specs
Type Copper; Alloy
Processing, Temper & Finish Annealed
Specifications EN
View Details
Metal Bars & Metal Rods - 559189 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Bar Stock
Width / OD 3 inch (76.2 mm)
View Details
Custom Roll Formed Custom Shapes -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Precision Thin Copper & Copper Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Copper
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Processing, Temper & Finish Wrought; Annealed
View Details