Ulbrich Stainless Steels & Special Metals, Inc. Datasheets for Superalloys
Superalloys are nickel, cobalt or iron-based alloys with excellent elevated temperature strength, creep properties and oxidation resistance.
Superalloys: Learn more
| Product Name | Notes |
|---|---|
| MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562 APPLICATIONS OF MP35N Fasteners Springs nonmagnetic electrical components medical instruments medical and dental devices seawater... | |
| Strip, Coil, Foil, Wire, AMS 5537 APPLICATIONS Jet Engine Parts: turbine blades, combustion chambers, after burner parts and turbine rings Industrial Furnaces: mufflers and turbine rings DESCRIPTION Haynes® 25 (L-605)... | |
| Strip, Coil, Foil, Wire, ASTM F290 APPLICATIONS Used typically for electrical contact applications such as springs. DESCRIPTION Permanickel 300® is an age-hardenable high Nickel super alloy with a maximum carbon... | |
| Strip, Foil, Wire, ASTM B-815, ASTM B-818 APPLICATIONS Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts DESCRIPTION ULTIMET® is a... | |
| Strip, Foil, Wire, ASTM B551 APPLICATIONS Seal rings for gas turbine. Packing for gas turbines. DESCRIPTION Alloy 188 is a cobalt-nickel-chromi um-tungsten super alloy combining excellent high-temperature strength with very... | |
| Waspaloy Strip, Coil, Foil, Wire, AMS 5544 APPLICATIONS Gas turbine parts Afterburner components WASPALOY DESCRIPTION Waspaloy® is a nickel-base alloy with excellent high temperature strength and good resistance to oxidation... |