Quectel Wireless Solutions Co., Ltd. Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon) EC21-V Starter Kit

Description
Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon) Everything you need to start your evaluation of the EC21-V, including the adapter board and the UMTS/LTE EVB kit The Quectel EC21 is an LTE category-1 module optimized specially for M2M and IoT applications. It delivers power-enhanced performance and M2M-optimized speeds of 10Mbit/s downlink and 5M-bit/s uplink, and features low-power, low-cost LTE connectivity. These make it ideally suitable for numerous IoT applications that do not rely on high speed connectivity but still require the longevi-ty and reliability of LTE networks. The EC21 is fallback compatible with the Quectel UMTS/HSPA+ UC20 module and the multi-mode LTE EC20 module in the compact and unified form factor. The EC21 family contains 5 variants: EC21-V, EC21-A, EC21-E, EC21–AUT, and EC21-AUTL. This makes it backward-compatible with existing EDGE and GSM/GPRS networks, which ensures that it can easily migrate from LTE to 2G or 3G networks. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows XP, Windows Vista, Windows 7, Windows 8/8.1, Linux, Android/eCall) extend the applicability of the module to a wide range of M2M and IoT applications such as metering, wearable devices, digital signs, industrial routers, tracking and tracing, fleet management, smart home gateways and even drones. Key benefits: Low-cost, low-power LTE connectivity optimized for broad-band IoT applications Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE cover-age Compact SMT form factor ideal for small end products with tight space and extended operating temperature range GNSS receiver available for applications requiring fast and accurate fixes in any environment Embedded power management unit (PMU) featuring ultra-low deep-sleep current consumption
Description
Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon) Everything you need to start your evaluation of the EC21-V, including the adapter board and the UMTS/LTE EVB kit The Quectel EC21 is an LTE category-1 module optimized specially for M2M and IoT applications. It delivers power-enhanced performance and M2M-optimized speeds of 10Mbit/s downlink and 5M-bit/s uplink, and features low-power, low-cost LTE connectivity. These make it ideally suitable for numerous IoT applications that do not rely on high speed connectivity but still require the longevi-ty and reliability of LTE networks. The EC21 is fallback compatible with the Quectel UMTS/HSPA+ UC20 module and the multi-mode LTE EC20 module in the compact and unified form factor. The EC21 family contains 5 variants: EC21-V, EC21-A, EC21-E, EC21–AUT, and EC21-AUTL. This makes it backward-compatible with existing EDGE and GSM/GPRS networks, which ensures that it can easily migrate from LTE to 2G or 3G networks. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows XP, Windows Vista, Windows 7, Windows 8/8.1, Linux, Android/eCall) extend the applicability of the module to a wide range of M2M and IoT applications such as metering, wearable devices, digital signs, industrial routers, tracking and tracing, fleet management, smart home gateways and even drones. Key benefits: Low-cost, low-power LTE connectivity optimized for broad-band IoT applications Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE cover-age Compact SMT form factor ideal for small end products with tight space and extended operating temperature range GNSS receiver available for applications requiring fast and accurate fixes in any environment Embedded power management unit (PMU) featuring ultra-low deep-sleep current consumption

Suppliers

Company
Product
Description
Supplier Links
Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon) - 17599 - TOP-electronics USA
Tucson, AZ, United States
Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon)
17599
Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon) 17599
Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon) Everything you need to start your evaluation of the EC21-V, including the adapter board and the UMTS/LTE EVB kit The Quectel EC21 is an LTE category-1 module optimized specially for M2M and IoT applications. It delivers power-enhanced performance and M2M-optimized speeds of 10Mbit/s downlink and 5M-bit/s uplink, and features low-power, low-cost LTE connectivity. These make it ideally suitable for numerous IoT applications that do not rely on high speed connectivity but still require the longevi-ty and reliability of LTE networks. The EC21 is fallback compatible with the Quectel UMTS/HSPA+ UC20 module and the multi-mode LTE EC20 module in the compact and unified form factor. The EC21 family contains 5 variants: EC21-V, EC21-A, EC21-E, EC21–AUT, and EC21-AUTL. This makes it backward-compatible with existing EDGE and GSM/GPRS networks, which ensures that it can easily migrate from LTE to 2G or 3G networks. A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows XP, Windows Vista, Windows 7, Windows 8/8.1, Linux, Android/eCall) extend the applicability of the module to a wide range of M2M and IoT applications such as metering, wearable devices, digital signs, industrial routers, tracking and tracing, fleet management, smart home gateways and even drones. Key benefits: Low-cost, low-power LTE connectivity optimized for broad-band IoT applications Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE cover-age Compact SMT form factor ideal for small end products with tight space and extended operating temperature range GNSS receiver available for applications requiring fast and accurate fixes in any environment Embedded power management unit (PMU) featuring ultra-low deep-sleep current consumption

Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon)

Everything you need to start your evaluation of the EC21-V, including the adapter board and the UMTS/LTE EVB kit
The Quectel EC21 is an LTE category-1 module optimized specially for M2M and IoT applications. It delivers power-enhanced performance and M2M-optimized speeds of 10Mbit/s downlink and 5M-bit/s uplink, and features low-power, low-cost LTE connectivity. These make it ideally suitable for numerous IoT applications that do not rely on high speed connectivity but still require the longevi-ty and reliability of LTE networks.

The EC21 is fallback compatible with the Quectel UMTS/HSPA+ UC20 module and the multi-mode LTE EC20 module in the compact and unified form factor. The EC21 family contains 5 variants: EC21-V, EC21-A, EC21-E, EC21–AUT, and EC21-AUTL. This makes it backward-compatible with existing EDGE and GSM/GPRS networks, which ensures that it can easily migrate from LTE to 2G or 3G networks.
A rich set of Internet protocols, industry-standard interfaces and abundant functionalities (USB drivers for Windows XP, Windows Vista, Windows 7, Windows 8/8.1, Linux, Android/eCall) extend the applicability of the module to a wide range of M2M and IoT applications such as metering, wearable devices, digital signs, industrial routers, tracking and tracing, fleet management, smart home gateways and even drones.
Key benefits:

  • Low-cost, low-power LTE connectivity optimized for broad-band IoT applications
  • Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE cover-age
  • Compact SMT form factor ideal for small end products with tight space and extended operating temperature range
  • GNSS receiver available for applications requiring fast and accurate fixes in any environment
  • Embedded power management unit (PMU) featuring ultra-low deep-sleep current consumption
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Electronic Development Boards
Product Number 17599
Product Name Quectel EC21-V Starter Kit, Complete Initial Evaluation Kit for EC21-V Module (Verizon)
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products