Quectel Wireless Solutions Co., Ltd. Quectel RMU500-NA, 5G Eval Kit RMU500-NA

Description
Quectel RMU500-NA, 5G Eval Kit for RG500Q-NA , USB interface, (module included and preinstalled) Quectel RG500Q is a series of 5G Sub-6 GHz LGA modules optimized specially for IoT and M2M applications. Adopting the 3GPP Rel-15 technology, it delivers maximum data rates up to 2.5 Gbps downlink and 900 Mbps uplink. It supports both 5G NSA and SA modes, Option 3x, 3a and Option 2 network architectures, which makes it backwards compatible with 4G/3G network. It is pin-to-pin compatible with Quectel LTE-A Cat 12 EG512R-EA module and can meet customers’ different application demands for high speed, large capacity, low latency, and high reliability etc. RG500Q series contains two variants: RG500Q-EA and RG500Q-NA*. It supports Qualcomm® IZat™ location technology Gen9C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS receiver greatly simplifies product design and provides quicker, more accurate and more dependable positioning capability. A rich set of Internet protocols, industry-standard interfaces (USB 2.0/3.0/3.1, PCIe 3.0, RGMII, PCM, UART, etc.) and abundant functionalities (USB drivers for Windows 7/8/8.1/10, Linux and Android) extend the applicability of the module to a wide range of IoT and M2M applications such as business router, home gateway, STB, industrial laptop, consumer laptop, industrial PDA, rugged tablet PC and video surveillance. Key Benefits ● Optimized for IoT and M2M applications with LGA form factor supported ● Worldwide 5G/4G/3G coverage ● 5G NSA and SA modes supported ● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment ● Feature refinements: DFOTA* and VoLTE (optional)
Datasheet
Description
Quectel RMU500-NA, 5G Eval Kit for RG500Q-NA , USB interface, (module included and preinstalled) Quectel RG500Q is a series of 5G Sub-6 GHz LGA modules optimized specially for IoT and M2M applications. Adopting the 3GPP Rel-15 technology, it delivers maximum data rates up to 2.5 Gbps downlink and 900 Mbps uplink. It supports both 5G NSA and SA modes, Option 3x, 3a and Option 2 network architectures, which makes it backwards compatible with 4G/3G network. It is pin-to-pin compatible with Quectel LTE-A Cat 12 EG512R-EA module and can meet customers’ different application demands for high speed, large capacity, low latency, and high reliability etc. RG500Q series contains two variants: RG500Q-EA and RG500Q-NA*. It supports Qualcomm® IZat™ location technology Gen9C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS receiver greatly simplifies product design and provides quicker, more accurate and more dependable positioning capability. A rich set of Internet protocols, industry-standard interfaces (USB 2.0/3.0/3.1, PCIe 3.0, RGMII, PCM, UART, etc.) and abundant functionalities (USB drivers for Windows 7/8/8.1/10, Linux and Android) extend the applicability of the module to a wide range of IoT and M2M applications such as business router, home gateway, STB, industrial laptop, consumer laptop, industrial PDA, rugged tablet PC and video surveillance. Key Benefits ● Optimized for IoT and M2M applications with LGA form factor supported ● Worldwide 5G/4G/3G coverage ● 5G NSA and SA modes supported ● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment ● Feature refinements: DFOTA* and VoLTE (optional)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quectel RMU500-NA, 5G Eval Kit - 17952 - TOP-electronics USA
Tucson, AZ, United States
Quectel RMU500-NA, 5G Eval Kit
17952
Quectel RMU500-NA, 5G Eval Kit 17952
Quectel RMU500-NA, 5G Eval Kit for RG500Q-NA , USB interface, (module included and preinstalled) Quectel RG500Q is a series of 5G Sub-6 GHz LGA modules optimized specially for IoT and M2M applications. Adopting the 3GPP Rel-15 technology, it delivers maximum data rates up to 2.5 Gbps downlink and 900 Mbps uplink. It supports both 5G NSA and SA modes, Option 3x, 3a and Option 2 network architectures, which makes it backwards compatible with 4G/3G network. It is pin-to-pin compatible with Quectel LTE-A Cat 12 EG512R-EA module and can meet customers’ different application demands for high speed, large capacity, low latency, and high reliability etc. RG500Q series contains two variants: RG500Q-EA and RG500Q-NA*. It supports Qualcomm® IZat™ location technology Gen9C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS receiver greatly simplifies product design and provides quicker, more accurate and more dependable positioning capability. A rich set of Internet protocols, industry-standard interfaces (USB 2.0/3.0/3.1, PCIe 3.0, RGMII, PCM, UART, etc.) and abundant functionalities (USB drivers for Windows 7/8/8.1/10, Linux and Android) extend the applicability of the module to a wide range of IoT and M2M applications such as business router, home gateway, STB, industrial laptop, consumer laptop, industrial PDA, rugged tablet PC and video surveillance. Key Benefits ● Optimized for IoT and M2M applications with LGA form factor supported ● Worldwide 5G/4G/3G coverage ● 5G NSA and SA modes supported ● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment ● Feature refinements: DFOTA* and VoLTE (optional)

Quectel RMU500-NA, 5G Eval Kit for RG500Q-NA , USB interface, (module included and preinstalled)

Quectel RG500Q is a series of 5G Sub-6 GHz LGA modules optimized specially for IoT and M2M applications. Adopting the 3GPP Rel-15 technology, it delivers maximum data rates up to 2.5 Gbps downlink and 900 Mbps uplink.
It supports both 5G NSA and SA modes, Option 3x, 3a and Option 2 network architectures, which makes it backwards compatible with 4G/3G network.
It is pin-to-pin compatible with Quectel LTE-A Cat 12 EG512R-EA module and can meet customers’ different application demands for high speed, large capacity, low latency, and high reliability etc.
RG500Q series contains two variants: RG500Q-EA and RG500Q-NA*. It supports Qualcomm® IZat™ location technology Gen9C Lite (GPS, GLONASS, BeiDou, Galileo and QZSS). The integrated GNSS receiver greatly simplifies product design and provides quicker, more accurate and more dependable positioning capability.
A rich set of Internet protocols, industry-standard interfaces (USB 2.0/3.0/3.1, PCIe 3.0, RGMII, PCM, UART, etc.) and abundant functionalities (USB drivers for Windows 7/8/8.1/10, Linux and Android) extend the applicability of the module to a wide range of IoT and M2M applications such as business router, home gateway, STB, industrial laptop, consumer laptop, industrial PDA, rugged tablet PC and video surveillance.
Key Benefits
● Optimized for IoT and M2M applications with LGA form factor supported
● Worldwide 5G/4G/3G coverage
● 5G NSA and SA modes supported
● Multi-constellation GNSS receiver available for applications requiring fast and accurate fixes in any environment
● Feature refinements: DFOTA* and VoLTE (optional)

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Electronic Development Boards
Product Number 17952
Product Name Quectel RMU500-NA, 5G Eval Kit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PMA-545,DQ849,50 OHM - TB-501+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2864029 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; LTE
Ports Wireless
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - EVM-GPS-FM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers