Quectel Wireless Solutions Co., Ltd. Quectel BG95-M3-TE-A , adapter board including BG95-M3 module BG95-M3-TE-A

Description
Quectel BG95-M3-TE-A , adapter board including BG95-M3 module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available. *** The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor. It is the successor to the BG96 and is pin-to-pin compatible, requiring no hadware redesign when replacing the BG96 in a design. Features: Package: 102-pin LGA Supply Voltage: 2.5V~4.8V, 3.3V Typ. (BG95-M1/-M2/-N1/-M4 /-M5/-MF) 3.3V~4.3V, 3.8V Typ. (BG95-M3) Data Rate: LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer) LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL) EGPRS: Max. 296kbps (DL), Max. 236.8kbps(UL) GPRS: Max. 107kbps (DL), Max. 85.6kbps (UL) Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location Interfaces: (U)SIM/ eSIM① / UART/ USB/ I2C/ PCM/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM Key Benefits LTE Cat M1 & Cat NB1 & EGPRS module with ultra-low power consumption Compact SMT form factor ideal for size-constrained applications with tight space Easy migration from GSM/GPRS, UMTS/HSPA and LTE modules Easy to use GNSS functionality Super slim profile in LGA package Fast time-to-market: reference designs, evaluation tools and timely technical support minimize design-in time and development efforts Robust mounting and interfaces
Description
Quectel BG95-M3-TE-A , adapter board including BG95-M3 module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available. *** The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor. It is the successor to the BG96 and is pin-to-pin compatible, requiring no hadware redesign when replacing the BG96 in a design. Features: Package: 102-pin LGA Supply Voltage: 2.5V~4.8V, 3.3V Typ. (BG95-M1/-M2/-N1/-M4 /-M5/-MF) 3.3V~4.3V, 3.8V Typ. (BG95-M3) Data Rate: LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer) LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL) EGPRS: Max. 296kbps (DL), Max. 236.8kbps(UL) GPRS: Max. 107kbps (DL), Max. 85.6kbps (UL) Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location Interfaces: (U)SIM/ eSIM① / UART/ USB/ I2C/ PCM/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM Key Benefits LTE Cat M1 & Cat NB1 & EGPRS module with ultra-low power consumption Compact SMT form factor ideal for size-constrained applications with tight space Easy migration from GSM/GPRS, UMTS/HSPA and LTE modules Easy to use GNSS functionality Super slim profile in LGA package Fast time-to-market: reference designs, evaluation tools and timely technical support minimize design-in time and development efforts Robust mounting and interfaces

Suppliers

Company
Product
Description
Supplier Links
Quectel BG95-M3-TE-A , adapter board including BG95-M3 module - 17892 - TOP-electronics USA
Tucson, AZ, United States
Quectel BG95-M3-TE-A , adapter board including BG95-M3 module
17892
Quectel BG95-M3-TE-A , adapter board including BG95-M3 module 17892
Quectel BG95-M3-TE-A , adapter board including BG95-M3 module *** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available. *** The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor. It is the successor to the BG96 and is pin-to-pin compatible, requiring no hadware redesign when replacing the BG96 in a design. Features: Package: 102-pin LGA Supply Voltage: 2.5V~4.8V, 3.3V Typ. (BG95-M1/-M2/-N1/-M4 /-M5/-MF) 3.3V~4.3V, 3.8V Typ. (BG95-M3) Data Rate: LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer) LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL) EGPRS: Max. 296kbps (DL), Max. 236.8kbps(UL) GPRS: Max. 107kbps (DL), Max. 85.6kbps (UL) Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location Interfaces: (U)SIM/ eSIM① / UART/ USB/ I2C/ PCM/ ADC/ GPIO/ Antenna Power Consumption (Typical): 3μA @PSM Key Benefits LTE Cat M1 & Cat NB1 & EGPRS module with ultra-low power consumption Compact SMT form factor ideal for size-constrained applications with tight space Easy migration from GSM/GPRS, UMTS/HSPA and LTE modules Easy to use GNSS functionality Super slim profile in LGA package Fast time-to-market: reference designs, evaluation tools and timely technical support minimize design-in time and development efforts Robust mounting and interfaces

Quectel BG95-M3-TE-A , adapter board including BG95-M3 module

*** The UMTS/LTE EVB kit is required with this adapter board, and can be purchased separately if one is not already available. ***

The BG95 is a series of multi-mode LPWA modules supporting LTE Cat M1/Cat NB2/EGPRS and integrated GNSS.It is 3GPP Rel-14 compliant and offers maximum data rates of 588 kbps downlink and 1119 kbps uplink under LTE Cat M1. It features ultra-low power consumption by leveraging the integrated RAM/flash as well as the ARM Cortex A7 processor supporting ThreadX, achieving up to 70% reduction in PSM leakage and 85% reduction in eDRX current consumption compared to its predecessor.
It is the successor to the BG96 and is pin-to-pin compatible, requiring no hadware redesign when replacing the BG96 in a design.
Features:

  • Package: 102-pin LGA
  • Supply Voltage:
    • 2.5V~4.8V, 3.3V Typ. (BG95-M1/-M2/-N1/-M4/-M5/-MF)
    • 3.3V~4.3V, 3.8V Typ. (BG95-M3)
  • Data Rate:
    • LTE Cat M1: Max. 589kbps (DL), Max. 1.12Mbps (UL) (Half Duplexer)
    • LTE Cat NB2: Max. 136kbps (DL), Max. 150kbps (UL)
    • EGPRS: Max. 296kbps (DL), Max. 236.8kbps(UL)
    • GPRS: Max. 107kbps (DL), Max. 85.6kbps (UL)
  • Protocols*: PPP/ TCP/ UDP/ SSL/ TLS/ FTP(S)/ HTTP(S)/ MQTT/ CoAP
  • Functions*: Data/ VoLTE/ GNSS/ DFOTA/ NITZ/ PING/ Jamming Detection/ Triangle Location
  • Interfaces: (U)SIM/ eSIM① / UART/ USB/ I2C/ PCM/ ADC/ GPIO/ Antenna
  • Power Consumption (Typical): 3μA @PSM

Key Benefits

  • LTE Cat M1 & Cat NB1 & EGPRS module with ultra-low power consumption
  • Compact SMT form factor ideal for size-constrained applications with tight space
  • Easy migration from GSM/GPRS, UMTS/HSPA and LTE modules
  • Easy to use GNSS functionality
  • Super slim profile in LGA package
  • Fast time-to-market: reference designs, evaluation tools and timely technical support minimize design-in time and development efforts
  • Robust mounting and interfaces
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Electronic Development Boards
Product Number 17892
Product Name Quectel BG95-M3-TE-A , adapter board including BG95-M3 module
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-103+,50 OHM, 50-4000MHz - TB-761-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2048244 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
HYT Evaluation board, multi-channel - Humidity evaluation kit with user interface for Windows - Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10220469-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details