Seek Thermal, Inc. S304SP Starter Kit S304SP

Description
Seek Thermal S304SP Starter Kit for C304SP Mosaic Core, 320x240, 56HFOV, 9Hz, Slow Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x 240 resolution with several configuration options to match your application and meet your program needs. Implementing high-end thermal technology has never been this simple and affordable. INCLUDED IN A STARTER KIT: Thermal Core: Thermal camera, cushion and bracket. Interface Board Kit: Sensor flex, interface board and USB flex. Starter Kit Baseboard: Development board with MicroUSB port, holds Thermal Core and Interface Board. Cable: MicroUSB to USB cable.\ ​Developer Portal Access: Get access to SDKs, APIs, a Sample Viewer and other support tools. Optics & Mechanical: Resolution: 320 x 240 Focal Length: 4.0mm F-number (focal length/aperture): f/1.00 Spatial Resolution (IFOV, center): 3.00 HFOV: 56° VFOV: 42° ​Detection Range: 333nm Recognition Range: 83nm Identification Range: 48nm Distance to Spot Ratio: 56:1 Ingress Protection: IP67 Core Dimensions Without Cushion: (L x W x H) 20 x 20 x 21mm Core Weight: 12gr Focus: Fixed Lens Material: Chalcogenide Mosaic Core Key Features High-Resolution Thermal Sensors Choose a core with 30,000 or 76,800 temperature pixels with excellent image clarity and sensitivity Options For <9Hz or Fast Frame Perfect for regions where <9Hz is required and available up to 32Hz Fast Frame where higher frame rates are preferred and permitted Dual-Gain Smart Pixels Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene Customizable To Meet Your Design Goals Select the ideal thermal core for your project with options for resolution, field of view, frame rate and more 12 Micron Pixels More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Add a Visible Light Camera SDK support available for integrating a visible light camera to fuse thermal and visible images together for additional context ​ Designed and Manufactured in Santa Barbara, California with Global Components.
Datasheet
Description
Seek Thermal S304SP Starter Kit for C304SP Mosaic Core, 320x240, 56HFOV, 9Hz, Slow Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x 240 resolution with several configuration options to match your application and meet your program needs. Implementing high-end thermal technology has never been this simple and affordable. INCLUDED IN A STARTER KIT: Thermal Core: Thermal camera, cushion and bracket. Interface Board Kit: Sensor flex, interface board and USB flex. Starter Kit Baseboard: Development board with MicroUSB port, holds Thermal Core and Interface Board. Cable: MicroUSB to USB cable.\ ​Developer Portal Access: Get access to SDKs, APIs, a Sample Viewer and other support tools. Optics & Mechanical: Resolution: 320 x 240 Focal Length: 4.0mm F-number (focal length/aperture): f/1.00 Spatial Resolution (IFOV, center): 3.00 HFOV: 56° VFOV: 42° ​Detection Range: 333nm Recognition Range: 83nm Identification Range: 48nm Distance to Spot Ratio: 56:1 Ingress Protection: IP67 Core Dimensions Without Cushion: (L x W x H) 20 x 20 x 21mm Core Weight: 12gr Focus: Fixed Lens Material: Chalcogenide Mosaic Core Key Features High-Resolution Thermal Sensors Choose a core with 30,000 or 76,800 temperature pixels with excellent image clarity and sensitivity Options For <9Hz or Fast Frame Perfect for regions where <9Hz is required and available up to 32Hz Fast Frame where higher frame rates are preferred and permitted Dual-Gain Smart Pixels Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene Customizable To Meet Your Design Goals Select the ideal thermal core for your project with options for resolution, field of view, frame rate and more 12 Micron Pixels More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Add a Visible Light Camera SDK support available for integrating a visible light camera to fuse thermal and visible images together for additional context ​ Designed and Manufactured in Santa Barbara, California with Global Components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
S304SP Starter Kit - 18002 - TOP-electronics USA
Tucson, AZ, United States
S304SP Starter Kit
18002
S304SP Starter Kit 18002
Seek Thermal S304SP Starter Kit for C304SP Mosaic Core, 320x240, 56HFOV, 9Hz, Slow Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x 240 resolution with several configuration options to match your application and meet your program needs. Implementing high-end thermal technology has never been this simple and affordable. INCLUDED IN A STARTER KIT: Thermal Core: Thermal camera, cushion and bracket. Interface Board Kit: Sensor flex, interface board and USB flex. Starter Kit Baseboard: Development board with MicroUSB port, holds Thermal Core and Interface Board. Cable: MicroUSB to USB cable.\ ​Developer Portal Access: Get access to SDKs, APIs, a Sample Viewer and other support tools. Optics & Mechanical: Resolution: 320 x 240 Focal Length: 4.0mm F-number (focal length/aperture): f/1.00 Spatial Resolution (IFOV, center): 3.00 HFOV: 56° VFOV: 42° ​Detection Range: 333nm Recognition Range: 83nm Identification Range: 48nm Distance to Spot Ratio: 56:1 Ingress Protection: IP67 Core Dimensions Without Cushion: (L x W x H) 20 x 20 x 21mm Core Weight: 12gr Focus: Fixed Lens Material: Chalcogenide Mosaic Core Key Features High-Resolution Thermal Sensors Choose a core with 30,000 or 76,800 temperature pixels with excellent image clarity and sensitivity Options For <9Hz or Fast Frame Perfect for regions where <9Hz is required and available up to 32Hz Fast Frame where higher frame rates are preferred and permitted Dual-Gain Smart Pixels Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene Customizable To Meet Your Design Goals Select the ideal thermal core for your project with options for resolution, field of view, frame rate and more 12 Micron Pixels More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost Add a Visible Light Camera SDK support available for integrating a visible light camera to fuse thermal and visible images together for additional context ​ Designed and Manufactured in Santa Barbara, California with Global Components.

Seek Thermal S304SP Starter Kit for C304SP Mosaic Core, 320x240, 56HFOV, 9Hz, Slow

Designed for performance and versatility, Mosaic Cores are available in either 200 x 150 or 320 x 240 resolution with several configuration options to match your application and meet your program needs. Implementing high-end thermal technology has never been this simple and affordable.
INCLUDED IN A STARTER KIT:

  • Thermal Core: Thermal camera, cushion and bracket.
  • Interface Board Kit: Sensor flex, interface board and USB flex.
  • Starter Kit Baseboard: Development board with MicroUSB port, holds Thermal Core and Interface Board.
  • Cable: MicroUSB to USB cable.\
  • ​Developer Portal Access: Get access to SDKs, APIs, a Sample Viewer and other support tools.

Optics & Mechanical:

  • Resolution: 320 x 240
  • Focal Length: 4.0mm
  • F-number (focal length/aperture): f/1.00
  • Spatial Resolution (IFOV, center): 3.00
  • HFOV: 56°
  • VFOV: 42°
  • ​Detection Range: 333nm
  • Recognition Range: 83nm
  • Identification Range: 48nm
  • Distance to Spot Ratio: 56:1
  • Ingress Protection: IP67
  • Core Dimensions Without Cushion: (L x W x H) 20 x 20 x 21mm
  • Core Weight: 12gr
  • Focus: Fixed
  • Lens Material: Chalcogenide

Mosaic Core Key Features

  • High-Resolution Thermal Sensors Choose a core with 30,000 or 76,800 temperature pixels with excellent image clarity and sensitivity
  • Options For <9Hz or Fast Frame Perfect for regions where <9Hz is required and available up to 32Hz Fast Frame where higher frame rates are preferred and permitted
  • Dual-Gain Smart Pixels Each pixel automatically adjusts gain states to maximize resolution contrast when viewing hot and cold objects in the same scene
  • Customizable To Meet Your Design Goals Select the ideal thermal core for your project with options for resolution, field of view, frame rate and more
  • 12 Micron Pixels More resolution and temperature data packed into a physically tiny array enables small form factor applications and lower cost
  • Add a Visible Light Camera SDK support available for integrating a visible light camera to fuse thermal and visible images together for additional context

​
Designed and Manufactured in Santa Barbara, California with Global Components.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Electronic Development Boards
Product Number 18002
Product Name S304SP Starter Kit
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1845115 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Wireless Systems; Wireless
Ports Wireless
View Details
TB,CMA-5043+,DL1721-OHM - TB-757+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.390 - DCB.S3.390 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers