Quectel Wireless Solutions Co., Ltd. Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS LC79D EVK

Description
Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou satellites as well as L5 band for NAVIC satellites. Compared with GNSS modules working on the L1 band only, LC79D can track L1 +L5 bands simultaneously. It improves accuracy, sensitivity and diversity, and multipath rejection especially while being used around dense urban canyon environments. LC79D is AIS-140 compliant, and its on-board LNAs and SAW filters serve to ensure better positioning in weak signal areas and other harsh environments. The GNSS chipset using 28nm process technology, coupled with the advanced low-power management solution, enables low-power GNSS sensing and positioning determination and makes the module an ideal solution for power-sensitive and battery-powered systems. Due to its excellent performance in improving position drift and enhancing positioning accuracy in dense urban canyons, LC79D has become a popular selection for real-time tracking systems, and sharing mobility applications. LC79D Specifications: 28 pins with LCC +LGA Dual band GNSS module (L1, L5) GPS L1 C/A, GPS L5, GLONASS L1, Galileo E1/E5a, NAVIC L5, BeiDou B1 and QZSS L1/L5 tracking simultaneously Improved sensitivity: -163dBm @Tracking Default baud rate: 115200bps Voltage 1.7V~1.9V, typical 1.8V Low power consumption 43mA@Tracking mode 47mA@Acquisition mode Integrated LNA Power saving mode: Sleep mode Support SDK commands Dual modes: standalone mode or host mode
Description
Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou satellites as well as L5 band for NAVIC satellites. Compared with GNSS modules working on the L1 band only, LC79D can track L1 +L5 bands simultaneously. It improves accuracy, sensitivity and diversity, and multipath rejection especially while being used around dense urban canyon environments. LC79D is AIS-140 compliant, and its on-board LNAs and SAW filters serve to ensure better positioning in weak signal areas and other harsh environments. The GNSS chipset using 28nm process technology, coupled with the advanced low-power management solution, enables low-power GNSS sensing and positioning determination and makes the module an ideal solution for power-sensitive and battery-powered systems. Due to its excellent performance in improving position drift and enhancing positioning accuracy in dense urban canyons, LC79D has become a popular selection for real-time tracking systems, and sharing mobility applications. LC79D Specifications: 28 pins with LCC +LGA Dual band GNSS module (L1, L5) GPS L1 C/A, GPS L5, GLONASS L1, Galileo E1/E5a, NAVIC L5, BeiDou B1 and QZSS L1/L5 tracking simultaneously Improved sensitivity: -163dBm @Tracking Default baud rate: 115200bps Voltage 1.7V~1.9V, typical 1.8V Low power consumption 43mA@Tracking mode 47mA@Acquisition mode Integrated LNA Power saving mode: Sleep mode Support SDK commands Dual modes: standalone mode or host mode

Suppliers

Company
Product
Description
Supplier Links
Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS - 17878 - TOP-electronics USA
Tucson, AZ, United States
Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS
17878
Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS 17878
Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS Module Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou satellites as well as L5 band for NAVIC satellites. Compared with GNSS modules working on the L1 band only, LC79D can track L1 +L5 bands simultaneously. It improves accuracy, sensitivity and diversity, and multipath rejection especially while being used around dense urban canyon environments. LC79D is AIS-140 compliant, and its on-board LNAs and SAW filters serve to ensure better positioning in weak signal areas and other harsh environments. The GNSS chipset using 28nm process technology, coupled with the advanced low-power management solution, enables low-power GNSS sensing and positioning determination and makes the module an ideal solution for power-sensitive and battery-powered systems. Due to its excellent performance in improving position drift and enhancing positioning accuracy in dense urban canyons, LC79D has become a popular selection for real-time tracking systems, and sharing mobility applications. LC79D Specifications: 28 pins with LCC +LGA Dual band GNSS module (L1, L5) GPS L1 C/A, GPS L5, GLONASS L1, Galileo E1/E5a, NAVIC L5, BeiDou B1 and QZSS L1/L5 tracking simultaneously Improved sensitivity: -163dBm @Tracking Default baud rate: 115200bps Voltage 1.7V~1.9V, typical 1.8V Low power consumption 43mA@Tracking mode 47mA@Acquisition mode Integrated LNA Power saving mode: Sleep mode Support SDK commands Dual modes: standalone mode or host mode

Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS Module

Featuring a concurrent multi-constellation GNSS receiver on dual GNSS bands, LC79D can support L1 and L5 bands for GPS, Galileo and QZSS satellites, L1 band for GLONASS and BeiDou satellites as well as L5 band for NAVIC satellites.


Compared with GNSS modules working on the L1 band only, LC79D can track L1 +L5 bands simultaneously. It improves accuracy, sensitivity and diversity, and multipath rejection especially while being used around dense urban canyon environments.
LC79D is AIS-140 compliant, and its on-board LNAs and SAW filters serve to ensure better positioning in weak signal areas and other harsh environments. The GNSS chipset using 28nm process technology, coupled with the advanced low-power management solution, enables low-power GNSS sensing and positioning determination and makes the module an ideal solution for power-sensitive and battery-powered systems.
Due to its excellent performance in improving position drift and enhancing positioning accuracy in dense urban canyons, LC79D has become a popular selection for real-time tracking systems, and sharing mobility applications.
LC79D Specifications:

  • 28 pins with LCC +LGA
  • Dual band GNSS module (L1, L5)
  • GPS L1 C/A, GPS L5, GLONASS L1, Galileo E1/E5a, NAVIC L5, BeiDou B1 and QZSS L1/L5 tracking simultaneously
  • Improved sensitivity: -163dBm @Tracking
  • Default baud rate: 115200bps
  • Voltage 1.7V~1.9V, typical 1.8V
  • Low power consumption
    • 43mA@Tracking mode
    • 47mA@Acquisition mode
  • Integrated LNA
  • Power saving mode: Sleep mode
  • Support SDK commands
  • Dual modes: standalone mode or host mode
Supplier's Site

Technical Specifications

  TOP-electronics USA
Product Category Electronic Development Boards
Product Number 17878
Product Name Quectel LC79D EVK , Development Kit for Ultra-Small Dual-Band Multi-Constellation GNSS
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - CY4605 - Infineon Technologies AG
Infineon Technologies AG
Specs
Category Developement Board
Supported System Adapters and chargers ; Home entertainment ; Mobile devices
Ports USB
View Details
3 suppliers
TB,EQY-10-63+,MC1631-1, 50 OHM - TB-1041-10-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Tools - 1743287 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details