easyRF ERF3000, Quectel BG96 Arduino Shield ERF3000

Description
ERF3000, Quectel BG96 Arduino Shield development platform The Arduino-Shield-based design makes it easy to use an Arduino-Uno board to create an independent application for Narrowband IoT, LTE Cat M1 and EGPRS. The Arduino shield is based on the Quectel BG96, one of the first multi-technology modules. They are complemented with additional features like a GPS receiver. Included with the BG96 Arduino shield are a power adapter, USB cable and an ERF4061 u.Fl antenna. Besides Arduino, the ERF3000 also works standalone and can be controlled through the USB port. Drivers are available for Linux, Android, Windows and Windows CE. AT commands provide all kinds of functions and assignments. The ERF3000 has a u.Fl connection for one external antenna for communication with the telecom network, and GNSS (GPS / GLONASS / Galileo / QZSS, etc.) can be accessed through an internal antenna mounted on the board. The indication LEDs show the status of the telecom network and the module. There are switches available to select between stand-alone and Arduino mode. The Arduino shield can be used with TCP, PPP or UDP, making it easy to use in an internet-of-things application. The number of possible applications is unlimited, thanks to a data rate up to 375 kilobits per second, low power consumption and the many different I/Os suported (SPI, I2C and GPIO) and includes track & trace, measurement and communication with sensors.
Datasheet
Description
ERF3000, Quectel BG96 Arduino Shield development platform The Arduino-Shield-based design makes it easy to use an Arduino-Uno board to create an independent application for Narrowband IoT, LTE Cat M1 and EGPRS. The Arduino shield is based on the Quectel BG96, one of the first multi-technology modules. They are complemented with additional features like a GPS receiver. Included with the BG96 Arduino shield are a power adapter, USB cable and an ERF4061 u.Fl antenna. Besides Arduino, the ERF3000 also works standalone and can be controlled through the USB port. Drivers are available for Linux, Android, Windows and Windows CE. AT commands provide all kinds of functions and assignments. The ERF3000 has a u.Fl connection for one external antenna for communication with the telecom network, and GNSS (GPS / GLONASS / Galileo / QZSS, etc.) can be accessed through an internal antenna mounted on the board. The indication LEDs show the status of the telecom network and the module. There are switches available to select between stand-alone and Arduino mode. The Arduino shield can be used with TCP, PPP or UDP, making it easy to use in an internet-of-things application. The number of possible applications is unlimited, thanks to a data rate up to 375 kilobits per second, low power consumption and the many different I/Os suported (SPI, I2C and GPIO) and includes track & trace, measurement and communication with sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ERF3000, Quectel BG96 Arduino Shield - 17780 - TOP-electronics USA
Tucson, AZ, United States
ERF3000, Quectel BG96 Arduino Shield
17780
ERF3000, Quectel BG96 Arduino Shield 17780
ERF3000, Quectel BG96 Arduino Shield development platform The Arduino-Shield-based design makes it easy to use an Arduino-Uno board to create an independent application for Narrowband IoT, LTE Cat M1 and EGPRS. The Arduino shield is based on the Quectel BG96, one of the first multi-technology modules. They are complemented with additional features like a GPS receiver. Included with the BG96 Arduino shield are a power adapter, USB cable and an ERF4061 u.Fl antenna. Besides Arduino, the ERF3000 also works standalone and can be controlled through the USB port. Drivers are available for Linux, Android, Windows and Windows CE. AT commands provide all kinds of functions and assignments. The ERF3000 has a u.Fl connection for one external antenna for communication with the telecom network, and GNSS (GPS / GLONASS / Galileo / QZSS, etc.) can be accessed through an internal antenna mounted on the board. The indication LEDs show the status of the telecom network and the module. There are switches available to select between stand-alone and Arduino mode. The Arduino shield can be used with TCP, PPP or UDP, making it easy to use in an internet-of-things application. The number of possible applications is unlimited, thanks to a data rate up to 375 kilobits per second, low power consumption and the many different I/Os suported (SPI, I2C and GPIO) and includes track & trace, measurement and communication with sensors.

ERF3000, Quectel BG96 Arduino Shield development platform

The Arduino-Shield-based design makes it easy to use an Arduino-Uno board to create an independent application for Narrowband IoT, LTE Cat M1 and EGPRS. The Arduino shield is based on the Quectel BG96, one of the first multi-technology modules. They are complemented with additional features like a GPS receiver.
Included with the BG96 Arduino shield are a power adapter, USB cable and an ERF4061 u.Fl antenna.
Besides Arduino, the ERF3000 also works standalone and can be controlled through the USB port. Drivers are available for Linux, Android, Windows and Windows CE. AT commands provide all kinds of functions and assignments.
The ERF3000 has a u.Fl connection for one external antenna for communication with the telecom network, and GNSS (GPS / GLONASS / Galileo / QZSS, etc.) can be accessed through an internal antenna mounted on the board.
The indication LEDs show the status of the telecom network and the module. There are switches available to select between stand-alone and Arduino mode.

The Arduino shield can be used with TCP, PPP or UDP, making it easy to use in an internet-of-things application.

The number of possible applications is unlimited, thanks to a data rate up to 375 kilobits per second, low power consumption and the many different I/Os suported (SPI, I2C and GPIO) and includes track & trace, measurement and communication with sensors.

Supplier's Site Datasheet

Technical Specifications

  TOP-electronics USA
Product Category Electronic Development Boards
Product Number 17780
Product Name ERF3000, Quectel BG96 Arduino Shield
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
Sensor Development Tools - 2362494 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB,GVA-123+,DF782,50 OHM - TB-781+ - Mini-Circuits
Specs
Category Developement Board
View Details
JST Carrier Board for XBee Plugins - AS-ADP-JST-TO-XBEE-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details