Ambiq Micro AM1815 Artasie RTC Evaluation Board AM1815SPIEVB

Description
AM1815SPIEVB, Evaluation board for AM1815 Artasie RTC The Ambiq Artasie Real-Time Clock family AM1815 with Power Management provides a groundbreaking combination of ultra-low power coupled with a highly sophisticated feature set. With power requirements significantly lower than any other industry RTC (as low as 14 nA), these are the first semiconductors based on Ambiq's innovative SPOTTM (Subthreshold Power Optimized Technology) CMOS platform. The AM1815 includes on-chip oscillators to provide minimum power consumption, full RTC functions including battery backup and programmable counters and alarms for timer and watchdog functions, and a PC serial interface for communication with a host controller. An integrated power switch and a sophisticated system sleep manager with counter, timer, alarm, and interrupt capabilities allows the AM1805 to be used as a supervisory component in a host microcontroller based system. Features: Ultra-Low Supply Current - 14 nA with RC oscillator - 22 nA with RC oscillator and Autocalibration - 55 nA with crystal oscillator Baseline Timekeeping - 3x GPIO Outputs - 32.768 KHz crystal oscillator with integrated load capacitor/resistor - Counters for hundredths, seconds, minutes, hours, date, month, year, century, and weekday - Alarm capability on all counters - Programmable output clock generation (32.768 KHz to 1 year) - Countdown timer with repeat function - Automatic leap year calculation Advanced Timekeeping - Integrated power optimized RC oscillator - Advanced crystal calibration to ± 2 ppm - Advanced RC calibration to ± 16 ppm - Automatic calibration of RC oscillator to crystal oscillator - Watchdog timer with hardware reset - 256 bytes of general purpose RAM Power Management - Integrated —IQ power switch for off-chip components such as a host MCU - System sleep manager for managing host processor wake/sleep states - External reset signal monitor - Reset output generator - Supercapacitor trickle charger with programmable charging current - Automatic switchover to Voltage of the Battery (VBAT) - External interrupt monitor - Programmable low battery detection threshold - Programmable analog voltage comparator supercap Ultra-low Power Flexible Serial Peripherals - 3-wire or 4-wire SPI (up to 2 MHz) serial interface Wide Operating Range - Operating Voltage: 1.5 to 3.6 V, - Clock and RAM Retention Voltage: 1.5 to 3.6 V Operating Temperature: -40C to 85C - All inputs include Schmitt Triggers Applications - Smart Cards - Wireless Sensors and Tags - Medical Electronics - Utility Meters - Data Loggers - Appliances - Handsets - Consumer Electronics - Consumer Equipment
Datasheet
Description
AM1815SPIEVB, Evaluation board for AM1815 Artasie RTC The Ambiq Artasie Real-Time Clock family AM1815 with Power Management provides a groundbreaking combination of ultra-low power coupled with a highly sophisticated feature set. With power requirements significantly lower than any other industry RTC (as low as 14 nA), these are the first semiconductors based on Ambiq's innovative SPOTTM (Subthreshold Power Optimized Technology) CMOS platform. The AM1815 includes on-chip oscillators to provide minimum power consumption, full RTC functions including battery backup and programmable counters and alarms for timer and watchdog functions, and a PC serial interface for communication with a host controller. An integrated power switch and a sophisticated system sleep manager with counter, timer, alarm, and interrupt capabilities allows the AM1805 to be used as a supervisory component in a host microcontroller based system. Features: Ultra-Low Supply Current - 14 nA with RC oscillator - 22 nA with RC oscillator and Autocalibration - 55 nA with crystal oscillator Baseline Timekeeping - 3x GPIO Outputs - 32.768 KHz crystal oscillator with integrated load capacitor/resistor - Counters for hundredths, seconds, minutes, hours, date, month, year, century, and weekday - Alarm capability on all counters - Programmable output clock generation (32.768 KHz to 1 year) - Countdown timer with repeat function - Automatic leap year calculation Advanced Timekeeping - Integrated power optimized RC oscillator - Advanced crystal calibration to ± 2 ppm - Advanced RC calibration to ± 16 ppm - Automatic calibration of RC oscillator to crystal oscillator - Watchdog timer with hardware reset - 256 bytes of general purpose RAM Power Management - Integrated —IQ power switch for off-chip components such as a host MCU - System sleep manager for managing host processor wake/sleep states - External reset signal monitor - Reset output generator - Supercapacitor trickle charger with programmable charging current - Automatic switchover to Voltage of the Battery (VBAT) - External interrupt monitor - Programmable low battery detection threshold - Programmable analog voltage comparator supercap Ultra-low Power Flexible Serial Peripherals - 3-wire or 4-wire SPI (up to 2 MHz) serial interface Wide Operating Range - Operating Voltage: 1.5 to 3.6 V, - Clock and RAM Retention Voltage: 1.5 to 3.6 V Operating Temperature: -40C to 85C - All inputs include Schmitt Triggers Applications - Smart Cards - Wireless Sensors and Tags - Medical Electronics - Utility Meters - Data Loggers - Appliances - Handsets - Consumer Electronics - Consumer Equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AM1815 Artasie RTC Evaluation Board - 17902 - TOP-electronics USA
Tucson, AZ, United States
AM1815 Artasie RTC Evaluation Board
17902
AM1815 Artasie RTC Evaluation Board 17902
AM1815SPIEVB, Evaluation board for AM1815 Artasie RTC The Ambiq Artasie Real-Time Clock family AM1815 with Power Management provides a groundbreaking combination of ultra-low power coupled with a highly sophisticated feature set. With power requirements significantly lower than any other industry RTC (as low as 14 nA), these are the first semiconductors based on Ambiq's innovative SPOTTM (Subthreshold Power Optimized Technology) CMOS platform. The AM1815 includes on-chip oscillators to provide minimum power consumption, full RTC functions including battery backup and programmable counters and alarms for timer and watchdog functions, and a PC serial interface for communication with a host controller. An integrated power switch and a sophisticated system sleep manager with counter, timer, alarm, and interrupt capabilities allows the AM1805 to be used as a supervisory component in a host microcontroller based system. Features: Ultra-Low Supply Current - 14 nA with RC oscillator - 22 nA with RC oscillator and Autocalibration - 55 nA with crystal oscillator Baseline Timekeeping - 3x GPIO Outputs - 32.768 KHz crystal oscillator with integrated load capacitor/resistor - Counters for hundredths, seconds, minutes, hours, date, month, year, century, and weekday - Alarm capability on all counters - Programmable output clock generation (32.768 KHz to 1 year) - Countdown timer with repeat function - Automatic leap year calculation Advanced Timekeeping - Integrated power optimized RC oscillator - Advanced crystal calibration to ± 2 ppm - Advanced RC calibration to ± 16 ppm - Automatic calibration of RC oscillator to crystal oscillator - Watchdog timer with hardware reset - 256 bytes of general purpose RAM Power Management - Integrated —IQ power switch for off-chip components such as a host MCU - System sleep manager for managing host processor wake/sleep states - External reset signal monitor - Reset output generator - Supercapacitor trickle charger with programmable charging current - Automatic switchover to Voltage of the Battery (VBAT) - External interrupt monitor - Programmable low battery detection threshold - Programmable analog voltage comparator supercap Ultra-low Power Flexible Serial Peripherals - 3-wire or 4-wire SPI (up to 2 MHz) serial interface Wide Operating Range - Operating Voltage: 1.5 to 3.6 V, - Clock and RAM Retention Voltage: 1.5 to 3.6 V Operating Temperature: -40C to 85C - All inputs include Schmitt Triggers Applications - Smart Cards - Wireless Sensors and Tags - Medical Electronics - Utility Meters - Data Loggers - Appliances - Handsets - Consumer Electronics - Consumer Equipment

AM1815SPIEVB, Evaluation board for AM1815 Artasie RTC

The Ambiq Artasie Real-Time Clock family AM1815 with Power Management provides a groundbreaking combination of ultra-low power coupled with a highly sophisticated feature set. With power requirements significantly lower than any other industry RTC (as low as 14 nA), these are the first semiconductors based on Ambiq's innovative SPOTTM (Subthreshold Power Optimized Technology) CMOS platform.
The AM1815 includes on-chip oscillators to provide minimum power consumption, full RTC functions including battery backup and programmable counters and alarms for timer and watchdog functions, and a PC serial interface for communication with a host controller. An integrated power switch and a sophisticated system sleep manager with counter, timer, alarm, and interrupt capabilities allows the AM1805 to be used as a supervisory component in a host microcontroller based system.
Features:
Ultra-Low Supply Current
- 14 nA with RC oscillator
- 22 nA with RC oscillator and Autocalibration
- 55 nA with crystal oscillator
Baseline Timekeeping
- 3x GPIO Outputs
- 32.768 KHz crystal oscillator with integrated load capacitor/resistor
- Counters for hundredths, seconds, minutes, hours, date, month, year, century, and weekday
- Alarm capability on all counters
- Programmable output clock generation (32.768 KHz to 1 year)
- Countdown timer with repeat function
- Automatic leap year calculation
Advanced Timekeeping
- Integrated power optimized RC oscillator
- Advanced crystal calibration to ± 2 ppm
- Advanced RC calibration to ± 16 ppm
- Automatic calibration of RC oscillator to crystal oscillator
- Watchdog timer with hardware reset
- 256 bytes of general purpose RAM
Power Management
- Integrated —IQ power switch for off-chip components such as a host MCU
- System sleep manager for managing host processor wake/sleep states
- External reset signal monitor
- Reset output generator
- Supercapacitor trickle charger with programmable charging current
- Automatic switchover to Voltage of the Battery (VBAT)
- External interrupt monitor
- Programmable low battery detection threshold
- Programmable analog voltage comparator supercap
Ultra-low Power Flexible Serial Peripherals
- 3-wire or 4-wire SPI (up to 2 MHz) serial interface
Wide Operating Range
- Operating Voltage: 1.5 to 3.6 V,
- Clock and RAM Retention Voltage: 1.5 to 3.6 V
Operating Temperature: -40C to 85C
- All inputs include Schmitt Triggers
Applications
- Smart Cards
- Wireless Sensors and Tags
- Medical Electronics
- Utility Meters
- Data Loggers
- Appliances
- Handsets
- Consumer Electronics
- Consumer Equipment

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - AM1815SPIEVB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
AM1815SPIEVB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits AM1815SPIEVB
EVAL BOARD FOR AM1815

EVAL BOARD FOR AM1815

Supplier's Site

Technical Specifications

  TOP-electronics USA Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 17902 AM1815SPIEVB
Product Name AM1815 Artasie RTC Evaluation Board Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2305118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; RF Transceiver
Ports Wireless
View Details
TB,MNA-7A+,DQ849, 50 OHM - TB-186-7A+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-BOARDWITH6MMOOLSENSOR-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Evaluation and Demonstration Boards and Kits - 448-BTS3050EJDEMOBOARDTOBO1-ND - DigiKey
Specs
Category Developement Board
Supported System Automotive
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
3 suppliers