ECO Light LED Datasheets for LED Lamps

LED lamps are light emitting diode arrays with traditional lamp ballasts.
LED Lamps: Learn more

Product Name Notes
6" Round LED Downlight Daylight White 10W with Driver & E27 Base This 6" Round LED Downlight is an exceptionally high performance LED lamp built to last for over 40,000...
6" Round LED Downlight Daylight White 11W with Driver and Cord This 6" Round LED Downlight is an exceptionally high performance LED lamp built to last for over 40,000 hours.
6" Round LED Downlight Warm White 10W with Driver & E27 Base This 6" Round LED Downlight is an exceptionally high performance LED lamp built to last for over 40,000...
Add some bright and vivid color changing light to your outdoor lighting project with this IP67 rated Outdoor RGB LED Garden Bulb. This is not your ordinary garden bulb! Measuring...
Add some flare to your home, business, or any indoor lighting project with this RGB LED Globe Bulb. It has a projected life span of 30,000 hours and is designed...
Add some flare to your home, business, or any indoor lighting project with this RGB LED Spot Bulb. It has a projected life span of 30,000 hours and is designed...
RGB LED Controller has 21 selectable modes. Includes a 4 button RF Remote which allows you to control on/off, mode change, and 20 levels of speed up or down. Each...
RGB LED Globe Bulb MR16 with screw down 4 wire connect 5W NEW! Add some flare to your home, business, or any indoor lighting project with this RGB LED Globe...
RGB LED Light Bar - Aluminum Extrusion w/ Plastic Cover - 10" These 10" RGB LED bar light comes housed in rigid aluminum extrusion and clear plastic cover. Each bar...
RGB LED Light Bar - Aluminum Extrusion w/ Plastic Cover - 20" This 20" RGB LED bar light comes housed in rigid aluminum extrusion and clear plastic cover. Each bar...
RGB LED Light Bar - Aluminum Extrusion w/ Plastic Cover - 40" This 40" RGB LED bar light comes housed in rigid aluminum extrusion and clear plastic cover. Each bar...
RGB LED Spot Bulb MR16 with screw down 4 wire connect 5W NEW! Add some flare to your home, business, or any indoor lighting project with this RGB LED Spot...
The T10 LED Tube light is a perfect replacement product for existing T8, T10, and T12 tube lamps with energy savings of 70%-80% over traditional fluorescent tubes. Not only is...
This 120° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative...
This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative...
This 12V AC/DC LED Spot Bulb has a projected life span of 40,000 hours, making it an Eco-friendly, power saving alternative to halogen and neon bulbs. With a maximum output...
This 12V LED Spotlight Lamp Module is great for spotlight illumination and general lighting indoors. With a maximum output of 5W it is a great low cost/low power light solution.
This 6" Round LED Downlight is an exceptionally high performance LED lamp built to last for over 40,000 hours. This fixture can be mounted in any circular hole with a...
This 60° PAR30 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative...
This 60° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative...
This E27 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and screws directly into any 100-240VAC E26/E27 outlet. It is a...
This fully dimmable LED Spot Bulb has a projected life span of 40,000 hours and is designed to plug directly into 110-240VAC power, making it an Eco-friendly, power saving alternative...
This GU10 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 100-240VAC GU10 outlet. It is a...
This is a great new compact RGB LED Wall Washer with six 3W RGB Three in one built in LED Chips. An 18W max output at 24VDC allows this wall...
This is a great new Underwater RGB LED Light Fixture that can be used in a number of outdoor and underwater lighting applications including pool lighting, fountain lighting, waterfall lighting,...
This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a...
This PAR20 LED Bulb has a projected life span of over 20,000 hours and is designed to plug directly into 110-220VAC power, making it an Eco-friendly, power saving alternative to...
This RGB LED Wall Washer is 8" in diameter with 36W 24VDC rated power use. It has 12 red, 12 green and 12 blue - 1 watt LEDs to produce...
This RGB LED Wall Washer is a 12" X 6" rectangle with 36W 24VDC rated power use. It has 12 red, 12 green and 12 blue - 1 watt LEDs...
This RGB LED Wall Washer is a 20" X 2.375" linear type light with 30W 24VDC rated power use. It has 10 RGB 3 in 1 LEDs to produce bright...
This RGB LED Wall Washer is a 40" X 2.375" linear type light with 60W 24VDC rated power use. It has 20 RGB 3 in 1 LEDs to produce bright...
This water-resistant 12 or 24VDC / 7.5A Signal Amplifier can be used to connect multiple instances of Wallwasher and Power Supply clusters together using the same RGB or DMX Controller;
This White LED Wall Washer is a 12" X 6" rectangular type light with 36W 24VDC rated power use. It has 36 white - 1 watt LEDs to produce bright...
This White LED Wall Washer is a 20" X 2" linear type light with 18W 24VDC rated power use. It has 18 white - 1 watt LEDs to produce bright...
This White LED Wall Washer is a 40" X 2" linear type light with 36W 24VDC rated power use. It has 36 white - 1 watt LEDs to produce bright...
With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy...
With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1W G4 Wafer type LED Bulb is an economical, long lasting, energy...