ECO Light LED T-10 LED Bulb 2ft, 8W 4500K LB-LL-T10-2-DW

Description
The T10 LED Tube light is a perfect replacement product for existing T8, T10, and T12 tube lamps with energy savings of 70%-80% over traditional fluorescent tubes. Not only is this product more energy efficient but it is also environmentally friendly containing no mercury or other harmful materials. With 50,000 - 80,000 lifetime hours this product easily compensates itself within approximately 1,500 hours of operation when compared to a 20 watt fluorescent. Perfect for commercial and residential lighting applications including offices, conference rooms, super markets, restaurants, schools, libraries, hospitals, living rooms, or any other application where a power saving Eco friendly lighting is needed. UL, RoHS approved. NOTE: THIS PRODUCT IS NOT DIMMABLE AND REQUIRES BALLAST BYPASS. WE RECOMMEND ONLY QUALIFIED PERSONS TO PERFORM THIS RETROFIT. SEE BYPASS GUIDE BELOW FOR REFERENCE
Datasheet
Description
The T10 LED Tube light is a perfect replacement product for existing T8, T10, and T12 tube lamps with energy savings of 70%-80% over traditional fluorescent tubes. Not only is this product more energy efficient but it is also environmentally friendly containing no mercury or other harmful materials. With 50,000 - 80,000 lifetime hours this product easily compensates itself within approximately 1,500 hours of operation when compared to a 20 watt fluorescent. Perfect for commercial and residential lighting applications including offices, conference rooms, super markets, restaurants, schools, libraries, hospitals, living rooms, or any other application where a power saving Eco friendly lighting is needed. UL, RoHS approved. NOTE: THIS PRODUCT IS NOT DIMMABLE AND REQUIRES BALLAST BYPASS. WE RECOMMEND ONLY QUALIFIED PERSONS TO PERFORM THIS RETROFIT. SEE BYPASS GUIDE BELOW FOR REFERENCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-10 LED Bulb 2ft, 8W 4500K - LB-LL-T10-2-DW - ECO Light LED
Sparks, NV, USA
T-10 LED Bulb 2ft, 8W 4500K
LB-LL-T10-2-DW
T-10 LED Bulb 2ft, 8W 4500K LB-LL-T10-2-DW
The T10 LED Tube light is a perfect replacement product for existing T8, T10, and T12 tube lamps with energy savings of 70%-80% over traditional fluorescent tubes. Not only is this product more energy efficient but it is also environmentally friendly containing no mercury or other harmful materials. With 50,000 - 80,000 lifetime hours this product easily compensates itself within approximately 1,500 hours of operation when compared to a 20 watt fluorescent. Perfect for commercial and residential lighting applications including offices, conference rooms, super markets, restaurants, schools, libraries, hospitals, living rooms, or any other application where a power saving Eco friendly lighting is needed. UL, RoHS approved. NOTE: THIS PRODUCT IS NOT DIMMABLE AND REQUIRES BALLAST BYPASS. WE RECOMMEND ONLY QUALIFIED PERSONS TO PERFORM THIS RETROFIT. SEE BYPASS GUIDE BELOW FOR REFERENCE

The T10 LED Tube light is a perfect replacement product for existing T8, T10, and T12 tube lamps with energy savings of 70%-80% over traditional fluorescent tubes. Not only is this product more energy efficient but it is also environmentally friendly containing no mercury or other harmful materials. With 50,000 - 80,000 lifetime hours this product easily compensates itself within approximately 1,500 hours of operation when compared to a 20 watt fluorescent. Perfect for commercial and residential lighting applications including offices, conference rooms, super markets, restaurants, schools, libraries, hospitals, living rooms, or any other application where a power saving Eco friendly lighting is needed. UL, RoHS approved.
NOTE: THIS PRODUCT IS NOT DIMMABLE AND REQUIRES BALLAST BYPASS. WE RECOMMEND ONLY QUALIFIED PERSONS TO PERFORM THIS RETROFIT. SEE BYPASS GUIDE BELOW FOR REFERENCE

Datasheet

Technical Specifications

  ECO Light LED
Product Category LED Lamps
Product Number LB-LL-T10-2-DW
Product Name T-10 LED Bulb 2ft, 8W 4500K
Base Type T8, T10 or T12
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-A300-9 - HIS2000R-A300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details