ECO Light LED MR16 LED Bulb 4.5W 45 Deg Silver - Warm White LB-SC-MR16-1S-WW

Description
This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with internal control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
Datasheet
Description
This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with internal control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MR16 LED Bulb 4.5W 45 Deg Silver - Warm White - LB-SC-MR16-1S-WW - ECO Light LED
Sparks, NV, USA
MR16 LED Bulb 4.5W 45 Deg Silver - Warm White
LB-SC-MR16-1S-WW
MR16 LED Bulb 4.5W 45 Deg Silver - Warm White LB-SC-MR16-1S-WW
This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with internal control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures

This MR16 LED spot bulb is an exceptionally high performance LED lamp built to last for over 50,000 hours and plugs directly into any 12VAC/DC two-pin outlet. It is a premium quality solid state lighting product precisely engineered and manufactured with state of the art technologies and materials. Proprietary driving circuit enables it to replace traditional incandescent / halogen lamp, up to 50 watts, directly without additional modification or transformer. Low heat, No UV, No IR, CE RoHS approved. This product is not dimmable, and should not be installed in fixtures with internal control circuits, conventional directional lights, exit signs, mercury vapor lamps, sodium lamps, HID lamps, airtight fixtures or mechanically sealed fixtures

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category LED Lamps
Product Number LB-SC-MR16-1S-WW
Product Name MR16 LED Bulb 4.5W 45 Deg Silver - Warm White
Base Type MR16, GU5.3
Unlock Full Specs
to access all available technical data