With light output comparable to a 10W bulb and an estimated life span of over 50,000 hours the 1.6W G4 Barrel type LED Bulb is an economical, long lasting, energy saving solution for car lights, ceiling lights, lamps and any other application using 12VDC power. A 2-pin base type makes for easy installation, and the lack of any hazardous production materials makes it a safe, eco-friendly lighting solution
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LB-SC-G4B-WW |
| Product Name | G4 Barrel type LED Bulb 1.6W - Warm White |
| Lamp Power | 1.6 watts |