This 6" Round LED Downlight is an exceptionally high performance LED lamp built to last for over 40,000 hours. This fixture can be mounted in any circular hole with a 6.5"-6.7" Diameter that does not exceed .6" in thickness. This 11W light is so bright that it can easily replace a 100W incandescent bulb, saving you money while being earth friendly. Easy to use connectors make it simple to install to any 100-240VAC power source. The frosted cover makes for a sleek look when the lights are both on and off. If you are planning on a home or business LED retrofit this is a perfect product for you. Emits no UV or IR, RoHS and CE approved
| ECO Light LED | |
|---|---|
| Product Category | LED Lamps |
| Product Number | LD-SC-6R1-WW |
| Product Name | 6" Round LED Downlight Warm White 11W with Driver and Cord |
| Lamp Power | 11 watts |